Edmund Optics Inc. Achromatic Lens 18mm Dia. x 75mm FL, VIS-NIR Coating NT49-345

Description
Designed for 0° Angle of Incidence Less Than 0.25% Reflectance Per Surface @880nm New Edge Blackened (INK) Achromats! Eliminate Stray Light from Imaging and Photonics Systems Improved Signal-to-Noise Ratio Achromatic lenses consist of two optical components cemented together to form an achromatic doublet which is computer optimized to correct for on-axis spherical and chromatic aberrations. Magnesium Fluoride coated and VIS 0° coated achromats also available. All dimensions are in mm.
Description
Designed for 0° Angle of Incidence Less Than 0.25% Reflectance Per Surface @880nm New Edge Blackened (INK) Achromats! Eliminate Stray Light from Imaging and Photonics Systems Improved Signal-to-Noise Ratio Achromatic lenses consist of two optical components cemented together to form an achromatic doublet which is computer optimized to correct for on-axis spherical and chromatic aberrations. Magnesium Fluoride coated and VIS 0° coated achromats also available. All dimensions are in mm.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Achromatic Lens 18mm Dia. x 75mm FL, VIS-NIR Coating
NT49-345
Achromatic Lens 18mm Dia. x 75mm FL, VIS-NIR Coating NT49-345
Designed for 0° Angle of Incidence Less Than 0.25% Reflectance Per Surface @880nm New Edge Blackened (INK) Achromats! Eliminate Stray Light from Imaging and Photonics Systems Improved Signal-to-Noise Ratio Achromatic lenses consist of two optical components cemented together to form an achromatic doublet which is computer optimized to correct for on-axis spherical and chromatic aberrations. Magnesium Fluoride coated and VIS 0° coated achromats also available. All dimensions are in mm.
  • Designed for 0° Angle of Incidence
  • Less Than 0.25% Reflectance Per Surface @880nm

New Edge Blackened (INK) Achromats!

  • Eliminate Stray Light from Imaging and Photonics Systems
  • Improved Signal-to-Noise Ratio

Achromatic lenses consist of two optical components cemented together to form an achromatic doublet which is computer optimized to correct for on-axis spherical and chromatic aberrations. Magnesium Fluoride coated and VIS 0° coated achromats also available. All dimensions are in mm.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT49-345
Product Name Achromatic Lens 18mm Dia. x 75mm FL, VIS-NIR Coating
Lens Type Achromats
Lens Application Infrared; Visible
Focal Length 75 mm (2.95 inch)
Center Thickness 3.27 mm (0.1287 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Bi-Convex Lenses - LBX-508-R1825-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 50.8 mm (2 inch)
Radius of Curvature 183 mm (7.19 inch)
View Details
Optical Lenses - Double-Concave Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length -20 to -250 mm (-0.7874 to -9.84 inch)
View Details
Laser Lenses - 6973572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lens Type Moulded multi rod
Lens Features Laser / Heat Resistant
View Details