Edmund Optics Inc. Achromatic Lens 15mm Dia. x 25mm FL, VIS-NIR, Inked NT49-334-INK

Description
Designed for 0° Angle of Incidence Less Than 0.25% Reflectance Per Surface @880nm New Edge Blackened (INK) Achromats! Eliminate Stray Light from Imaging and Photonics Systems Improved Signal-to-Noise Ratio Achromatic lenses consist of two optical components cemented together to form an achromatic doublet which is computer optimized to correct for on-axis spherical and chromatic aberrations. Magnesium Fluoride coated and VIS 0° coated achromats also available. All dimensions are in mm.
Description
Designed for 0° Angle of Incidence Less Than 0.25% Reflectance Per Surface @880nm New Edge Blackened (INK) Achromats! Eliminate Stray Light from Imaging and Photonics Systems Improved Signal-to-Noise Ratio Achromatic lenses consist of two optical components cemented together to form an achromatic doublet which is computer optimized to correct for on-axis spherical and chromatic aberrations. Magnesium Fluoride coated and VIS 0° coated achromats also available. All dimensions are in mm.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Achromatic Lens 15mm Dia. x 25mm FL, VIS-NIR, Inked
NT49-334-INK
Achromatic Lens 15mm Dia. x 25mm FL, VIS-NIR, Inked NT49-334-INK
Designed for 0° Angle of Incidence Less Than 0.25% Reflectance Per Surface @880nm New Edge Blackened (INK) Achromats! Eliminate Stray Light from Imaging and Photonics Systems Improved Signal-to-Noise Ratio Achromatic lenses consist of two optical components cemented together to form an achromatic doublet which is computer optimized to correct for on-axis spherical and chromatic aberrations. Magnesium Fluoride coated and VIS 0° coated achromats also available. All dimensions are in mm.
  • Designed for 0° Angle of Incidence
  • Less Than 0.25% Reflectance Per Surface @880nm

New Edge Blackened (INK) Achromats!

  • Eliminate Stray Light from Imaging and Photonics Systems
  • Improved Signal-to-Noise Ratio

Achromatic lenses consist of two optical components cemented together to form an achromatic doublet which is computer optimized to correct for on-axis spherical and chromatic aberrations. Magnesium Fluoride coated and VIS 0° coated achromats also available. All dimensions are in mm.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT49-334-INK
Product Name Achromatic Lens 15mm Dia. x 25mm FL, VIS-NIR, Inked
Lens Type Achromats
Lens Application Infrared; Visible
Focal Length 25 mm (0.9843 inch)
Center Thickness 6.27 mm (0.2469 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Plano-Concave Lenses - LPC-508-R2584-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 50.8 mm (2 inch)
Radius of Curvature -258 mm (-10.17 inch)
View Details
Precision Plano-Convex Lenses - G929 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 60 mm (2.36 inch)
Center Thickness 6.3 mm (0.2480 inch)
View Details