Precision Zero Order Waveplates (Retarders) feature carefully aligned birefringent polymer sheets laminated between two precision BK7 windows, and are available in standard ¼λ and ½λ options for common visible and NIR wavelengths. These polymer waveplates (retarders) offer excellent angular field of view because they are true zero-order retarders. Also, they will experience less than 1% retardance change over a ±10° angle of incidence. Each Precision Zero Order Waveplates (Retarders) is mounted in a metal ring with the fast axis clearly marked.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Waveplates and Retardation Plates |
| Product Number | NT49-211 |
| Product Name | 1/2 Wave Precision Zero Order Retarder 632.8nm |
| Material | BK7 |
| Surface Quality | 40-20 Scratch / Dig |
| Retardation | Half |