Edmund Optics Inc. 1/4λ Mirror 50mm x 50mm Protected Silver NT49-197

Description
Available in a Wide Range of Sizes and Shapes Precision Metallic Mirror Coatings Contact Us for Custom Sizes TECHSPEC® 1/4λ First Surface Mirrors are ideal for a wide range of applications. To meet specific application needs, these mirrors are offered in a wide variety of shapes, sizes, and coatings. Featuring our precision metallic mirror coatings, these mirrors are ideal for broadband applications.
Description
Available in a Wide Range of Sizes and Shapes Precision Metallic Mirror Coatings Contact Us for Custom Sizes TECHSPEC® 1/4λ First Surface Mirrors are ideal for a wide range of applications. To meet specific application needs, these mirrors are offered in a wide variety of shapes, sizes, and coatings. Featuring our precision metallic mirror coatings, these mirrors are ideal for broadband applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
1/4λ Mirror 50mm x 50mm Protected Silver
NT49-197
1/4λ Mirror 50mm x 50mm Protected Silver NT49-197
Available in a Wide Range of Sizes and Shapes Precision Metallic Mirror Coatings Contact Us for Custom Sizes TECHSPEC® 1/4λ First Surface Mirrors are ideal for a wide range of applications. To meet specific application needs, these mirrors are offered in a wide variety of shapes, sizes, and coatings. Featuring our precision metallic mirror coatings, these mirrors are ideal for broadband applications.
  • Available in a Wide Range of Sizes and Shapes
  • Precision Metallic Mirror Coatings
  • Contact Us for Custom Sizes

TECHSPEC® 1/4λ First Surface Mirrors are ideal for a wide range of applications. To meet specific application needs, these mirrors are offered in a wide variety of shapes, sizes, and coatings. Featuring our precision metallic mirror coatings, these mirrors are ideal for broadband applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT49-197
Product Name 1/4λ Mirror 50mm x 50mm Protected Silver
Mirror Types Flat Mirror
Thickness 10 mm (0.3937 inch)
Mirror Materials Pyrex®
Unlock Full Specs
to access all available technical data

Similar Products

UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details
Optical Metallic Mirrors -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Spherical Mirror
Mirror Shape Round; Rectangular / Square
Mirror Materials Fused Silica; H-K9L or fused silica
View Details
Silver Mirror, Economy, Borofloat, 25.4 mm, λ/10, 480-20,000 nm - 10D620ER.2 - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details