Edmund Optics Inc. 1/4λ Mirror 12.5mm Diameter Protected Silver NT49-190

Description
Available in a Wide Range of Sizes and Shapes Precision Metallic Mirror Coatings Contact Us for Custom Sizes TECHSPEC® 1/4λ First Surface Mirrors are ideal for a wide range of applications. To meet specific application needs, these mirrors are offered in a wide variety of shapes, sizes, and coatings. Featuring our precision metallic mirror coatings, these mirrors are ideal for broadband applications.
Description
Available in a Wide Range of Sizes and Shapes Precision Metallic Mirror Coatings Contact Us for Custom Sizes TECHSPEC® 1/4λ First Surface Mirrors are ideal for a wide range of applications. To meet specific application needs, these mirrors are offered in a wide variety of shapes, sizes, and coatings. Featuring our precision metallic mirror coatings, these mirrors are ideal for broadband applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
1/4λ Mirror 12.5mm Diameter Protected Silver
NT49-190
1/4λ Mirror 12.5mm Diameter Protected Silver NT49-190
Available in a Wide Range of Sizes and Shapes Precision Metallic Mirror Coatings Contact Us for Custom Sizes TECHSPEC® 1/4λ First Surface Mirrors are ideal for a wide range of applications. To meet specific application needs, these mirrors are offered in a wide variety of shapes, sizes, and coatings. Featuring our precision metallic mirror coatings, these mirrors are ideal for broadband applications.
  • Available in a Wide Range of Sizes and Shapes
  • Precision Metallic Mirror Coatings
  • Contact Us for Custom Sizes

TECHSPEC® 1/4λ First Surface Mirrors are ideal for a wide range of applications. To meet specific application needs, these mirrors are offered in a wide variety of shapes, sizes, and coatings. Featuring our precision metallic mirror coatings, these mirrors are ideal for broadband applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT49-190
Product Name 1/4λ Mirror 12.5mm Diameter Protected Silver
Mirror Types Flat Mirror
Diameter/Width 12.5 mm (0.4921 inch)
Thickness 2 mm (0.0787 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Optical Mirrors - Dichroic Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
Corner Cube Retro-Reflector - OT 867 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 285 mm (11.2 inch)
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details