Edmund Optics Inc. Aspheric Lens 25mm Dia., 0.66 Numerical Aperture, VIS Coated NT49-101

Description
Designed and Manufactured by Edmund Optics Prescription Information Available As optical systems are pushed to be better, faster, and cheaper, it becomes necessary to explore aspheric solutions. Aspheric surfaces can increase the numerical aperture of a lens while minimizing system aberrations. Additionally, when designed into a lens system, aspheres may enable a reduction of lens elements, which can reduce weight, increase throughput, and simplify mechanical tolerancing and assembly. TECHSPEC® Precision Aspheric Lenses offer the benefits of an aspheric element combined with the manufacturing precision of state-of-the-art grinding and polishing equipment.With the available prescription data, these lenses can be easily designed and integrated into complex optical systems. Featuring low f/#s for optimum light gathering and focusing performance, these lenses are computer optimized to eliminate spherical and minimize higher order aberrations. VIS coating option provides <1.5% reflection from 425-675nm, whereas NIR coating provides <1.5% reflection from 600-1050nm. For custom coating requirements, please contact our Applications Engineering Department.
Description
Designed and Manufactured by Edmund Optics Prescription Information Available As optical systems are pushed to be better, faster, and cheaper, it becomes necessary to explore aspheric solutions. Aspheric surfaces can increase the numerical aperture of a lens while minimizing system aberrations. Additionally, when designed into a lens system, aspheres may enable a reduction of lens elements, which can reduce weight, increase throughput, and simplify mechanical tolerancing and assembly. TECHSPEC® Precision Aspheric Lenses offer the benefits of an aspheric element combined with the manufacturing precision of state-of-the-art grinding and polishing equipment.With the available prescription data, these lenses can be easily designed and integrated into complex optical systems. Featuring low f/#s for optimum light gathering and focusing performance, these lenses are computer optimized to eliminate spherical and minimize higher order aberrations. VIS coating option provides <1.5% reflection from 425-675nm, whereas NIR coating provides <1.5% reflection from 600-1050nm. For custom coating requirements, please contact our Applications Engineering Department.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Aspheric Lens 25mm Dia., 0.66 Numerical Aperture, VIS Coated
NT49-101
Aspheric Lens 25mm Dia., 0.66 Numerical Aperture, VIS Coated NT49-101
Designed and Manufactured by Edmund Optics Prescription Information Available As optical systems are pushed to be better, faster, and cheaper, it becomes necessary to explore aspheric solutions. Aspheric surfaces can increase the numerical aperture of a lens while minimizing system aberrations. Additionally, when designed into a lens system, aspheres may enable a reduction of lens elements, which can reduce weight, increase throughput, and simplify mechanical tolerancing and assembly. TECHSPEC® Precision Aspheric Lenses offer the benefits of an aspheric element combined with the manufacturing precision of state-of-the-art grinding and polishing equipment.With the available prescription data, these lenses can be easily designed and integrated into complex optical systems. Featuring low f/#s for optimum light gathering and focusing performance, these lenses are computer optimized to eliminate spherical and minimize higher order aberrations. VIS coating option provides <1.5% reflection from 425-675nm, whereas NIR coating provides <1.5% reflection from 600-1050nm. For custom coating requirements, please contact our Applications Engineering Department.
  • Designed and Manufactured by Edmund Optics
  • Prescription Information Available

As optical systems are pushed to be better, faster, and cheaper, it becomes necessary to explore aspheric solutions. Aspheric surfaces can increase the numerical aperture of a lens while minimizing system aberrations. Additionally, when designed into a lens system, aspheres may enable a reduction of lens elements, which can reduce weight, increase throughput, and simplify mechanical tolerancing and assembly. TECHSPEC® Precision Aspheric Lenses offer the benefits of an aspheric element combined with the manufacturing precision of state-of-the-art grinding and polishing equipment.With the available prescription data, these lenses can be easily designed and integrated into complex optical systems. Featuring low f/#s for optimum light gathering and focusing performance, these lenses are computer optimized to eliminate spherical and minimize higher order aberrations. VIS coating option provides <1.5% reflection from 425-675nm, whereas NIR coating provides <1.5% reflection from 600-1050nm. For custom coating requirements, please contact our Applications Engineering Department.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT49-101
Product Name Aspheric Lens 25mm Dia., 0.66 Numerical Aperture, VIS Coated
Lens Type Aspheric
Lens Application Visible
Focal Length 18.75 mm (0.7382 inch)
Center Thickness 10 mm (0.3937 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Plano-Convex Lenses - LPX-127-R1292-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 12.7 mm (0.5000 inch)
Radius of Curvature 129 mm (5.09 inch)
View Details
Achromatic Lenses - Ax08524 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 17.5 mm (0.6890 inch)
Center Thickness 5.8 mm (0.2283 inch)
View Details