Edmund Optics Inc. Polarizing Cube Beamsplitter 5mm VIS NT48-998

Description
Visible and NIR Coating Options Offered 500:1 Extinction Ratio AR Coated for <0.5% Reflection per Surface Designed for broadband applications, TECHSPEC® Broadband Polarizing Cube Beamsplitters offer a transmission of greater than 90% for P-polarized light and a reflection efficiency of greater than 99% for S-Polarized light across the entire design wavelength range. Each beamsplitter consists of a pair of precision high tolerance right angle prisms cemented together with a dielectric coating on the hypotenuse of one of the prisms. An anti-reflection (AR) coating has been applied to each face of the beamsplitter to achieve less than 0.5% reflection per surface.
Description
Visible and NIR Coating Options Offered 500:1 Extinction Ratio AR Coated for <0.5% Reflection per Surface Designed for broadband applications, TECHSPEC® Broadband Polarizing Cube Beamsplitters offer a transmission of greater than 90% for P-polarized light and a reflection efficiency of greater than 99% for S-Polarized light across the entire design wavelength range. Each beamsplitter consists of a pair of precision high tolerance right angle prisms cemented together with a dielectric coating on the hypotenuse of one of the prisms. An anti-reflection (AR) coating has been applied to each face of the beamsplitter to achieve less than 0.5% reflection per surface.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Polarizing Cube Beamsplitter 5mm VIS
NT48-998
Polarizing Cube Beamsplitter 5mm VIS NT48-998
Visible and NIR Coating Options Offered 500:1 Extinction Ratio AR Coated for <0.5% Reflection per Surface Designed for broadband applications, TECHSPEC® Broadband Polarizing Cube Beamsplitters offer a transmission of greater than 90% for P-polarized light and a reflection efficiency of greater than 99% for S-Polarized light across the entire design wavelength range. Each beamsplitter consists of a pair of precision high tolerance right angle prisms cemented together with a dielectric coating on the hypotenuse of one of the prisms. An anti-reflection (AR) coating has been applied to each face of the beamsplitter to achieve less than 0.5% reflection per surface.
  • Visible and NIR Coating Options Offered
  • 500:1 Extinction Ratio
  • AR Coated for <0.5% Reflection per Surface

Designed for broadband applications, TECHSPEC® Broadband Polarizing Cube Beamsplitters offer a transmission of greater than 90% for P-polarized light and a reflection efficiency of greater than 99% for S-Polarized light across the entire design wavelength range. Each beamsplitter consists of a pair of precision high tolerance right angle prisms cemented together with a dielectric coating on the hypotenuse of one of the prisms. An anti-reflection (AR) coating has been applied to each face of the beamsplitter to achieve less than 0.5% reflection per surface.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Polarizing Cube Beamsplitters
Product Number NT48-998
Product Name Polarizing Cube Beamsplitter 5mm VIS
Side Length 5 mm (0.1969 inch)
Polarizer Features Anti-Reflection Coating
Polarizer Material Other Material; N-SF11
Transmission 90 %
Wavelength Range 420 to 680 nm (4200 to 6800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Polarization Beamsplitter Cubes -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Polarizer Construction Cement
Side Length 5 to 30 mm (0.1969 to 1.18 inch)
Polarizer Features Anti-Reflection Coating
View Details
Broadband Dielectric Beamsplitters -  - CASTECH, Inc.
Specs
Side Length 0.1300 mm (0.0051 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Multilayer coating: Ravg<0.75% @ 45° incidence
View Details
Cube Beamsplitter, Polarizing, High Energy Nd:YAG, 12.7 mm, 1064 nm - 05BC15PH.9 - Newport MKS
Specs
Side Length 12.7 mm (0.5000 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Laser line polarizing
View Details
Glan Thompson Polarizing Beamsplitter Cube -  - Foctek Photonics, Inc.
Specs
Side Length 12 to 40 mm (0.4724 to 1.57 inch)
Polarizer Material Other Material; Calcite
Wavelength Range 350 to 2300 nm (3500 to 23000 Å)
View Details