Edmund Optics Inc. Double-Concave Lens, 6mm Dia. x -9mm FL, Uncoated NT48-932

Description
Double-Concave (DCV) Lenses have two inward curved surfaces and a negative focal length. They are used for image reduction and to spread light.These lenses are available with a variety of Anti-Reflection coating options: MgF2, VIS 0°, VIS NIR, NIR I and NIR II.
Description
Double-Concave (DCV) Lenses have two inward curved surfaces and a negative focal length. They are used for image reduction and to spread light.These lenses are available with a variety of Anti-Reflection coating options: MgF2, VIS 0°, VIS NIR, NIR I and NIR II.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Double-Concave Lens, 6mm Dia. x -9mm FL, Uncoated
NT48-932
Double-Concave Lens, 6mm Dia. x -9mm FL, Uncoated NT48-932
Double-Concave (DCV) Lenses have two inward curved surfaces and a negative focal length. They are used for image reduction and to spread light.These lenses are available with a variety of Anti-Reflection coating options: MgF2, VIS 0°, VIS NIR, NIR I and NIR II.

Double-Concave (DCV) Lenses have two inward curved surfaces and a negative focal length. They are used for image reduction and to spread light.These lenses are available with a variety of Anti-Reflection coating options: MgF2, VIS 0°, VIS NIR, NIR I and NIR II.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT48-932
Product Name Double-Concave Lens, 6mm Dia. x -9mm FL, Uncoated
Lens Type Spherical Lens
Focal Length -9 mm (-0.3543 inch)
Center Thickness 1 mm (0.0394 inch)
Edge Thickness 1.79 mm (0.0705 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lenses - Double-Concave Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length -20 to -250 mm (-0.7874 to -9.84 inch)
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Bi-Concave Lenses - LBC-063-R118-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 6.35 mm (0.2500 inch)
Radius of Curvature -11.87 mm (-0.4671 inch)
View Details
Achromatic Lenses - Ax08525 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 20 mm (0.7874 inch)
Center Thickness 5.25 mm (0.2067 inch)
View Details