Edmund Optics Inc. S-LAH79 Ball Lens 4.0mm Diameter NT48-895

Description
Index of Refraction of 2.0 High Tolerance These ball lenses have an even higher index of refraction than our LaSFN9 ball lenses, providing a shorter back focal length, which simplifies fiber coupling. Other uses include endoscopy, bar code scanning, ball pre-forms for aspheric lenses, and sensor applications. S-LAH79 (Ohara) has Abbe Number of 28.3, density of 5.23g/cm3 and coefficient of linear expansion of 6.0 microns/m°C (-30 to 70°C).For general information about ball lens, as well as how to calculate the NA and Focal Length please check our technical article Understanding Ball Lenses.
Description
Index of Refraction of 2.0 High Tolerance These ball lenses have an even higher index of refraction than our LaSFN9 ball lenses, providing a shorter back focal length, which simplifies fiber coupling. Other uses include endoscopy, bar code scanning, ball pre-forms for aspheric lenses, and sensor applications. S-LAH79 (Ohara) has Abbe Number of 28.3, density of 5.23g/cm3 and coefficient of linear expansion of 6.0 microns/m°C (-30 to 70°C).For general information about ball lens, as well as how to calculate the NA and Focal Length please check our technical article Understanding Ball Lenses.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
S-LAH79 Ball Lens 4.0mm Diameter
NT48-895
S-LAH79 Ball Lens 4.0mm Diameter NT48-895
Index of Refraction of 2.0 High Tolerance These ball lenses have an even higher index of refraction than our LaSFN9 ball lenses, providing a shorter back focal length, which simplifies fiber coupling. Other uses include endoscopy, bar code scanning, ball pre-forms for aspheric lenses, and sensor applications. S-LAH79 (Ohara) has Abbe Number of 28.3, density of 5.23g/cm3 and coefficient of linear expansion of 6.0 microns/m°C (-30 to 70°C).For general information about ball lens, as well as how to calculate the NA and Focal Length please check our technical article Understanding Ball Lenses.
  • Index of Refraction of 2.0
  • High Tolerance

These ball lenses have an even higher index of refraction than our LaSFN9 ball lenses, providing a shorter back focal length, which simplifies fiber coupling. Other uses include endoscopy, bar code scanning, ball pre-forms for aspheric lenses, and sensor applications. S-LAH79 (Ohara) has Abbe Number of 28.3, density of 5.23g/cm3 and coefficient of linear expansion of 6.0 microns/m°C (-30 to 70°C).For general information about ball lens, as well as how to calculate the NA and Focal Length please check our technical article Understanding Ball Lenses.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT48-895
Product Name S-LAH79 Ball Lens 4.0mm Diameter
Lens Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Convex Cylindrical Lenses - CLPX-508-508-R690-UVFS - CASTECH, Inc.
Specs
Lens Type Cylindrical Lens
Diameter / Length 50.8 mm (2 inch)
Width 50.8 mm (2 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details
Precision Aspherical Lenses - G976 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 24 mm (0.9449 inch)
Center Thickness 15.6 mm (0.6142 inch)
View Details