Edmund Optics Inc. Laser-Line Polarizing Cube Beamsplitter 50mm 780nm NT48-866

Description
Designed for Common Diode, Gas, and Solid State Lasers Reflects S-Polarized Light, Transmits P-Polarized Light High Extinction Ratio Designed for many common laser wavelengths, TECHSPEC® Laser-Line Polarizing Cube Beamsplitters split randomly polarized beams into two orthogonal, linearly polarized components. S-polarized light is reflected at a 90° angle, while P-polarized light is transmitted. Each beamsplitter consists of a pair of precision right angle prisms cemented together to minimize transmitted wavefront distortion, and to provide excellent parallelism between incoming and transmitted beams.
Description
Designed for Common Diode, Gas, and Solid State Lasers Reflects S-Polarized Light, Transmits P-Polarized Light High Extinction Ratio Designed for many common laser wavelengths, TECHSPEC® Laser-Line Polarizing Cube Beamsplitters split randomly polarized beams into two orthogonal, linearly polarized components. S-polarized light is reflected at a 90° angle, while P-polarized light is transmitted. Each beamsplitter consists of a pair of precision right angle prisms cemented together to minimize transmitted wavefront distortion, and to provide excellent parallelism between incoming and transmitted beams.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Laser-Line Polarizing Cube Beamsplitter 50mm 780nm
NT48-866
Laser-Line Polarizing Cube Beamsplitter 50mm 780nm NT48-866
Designed for Common Diode, Gas, and Solid State Lasers Reflects S-Polarized Light, Transmits P-Polarized Light High Extinction Ratio Designed for many common laser wavelengths, TECHSPEC® Laser-Line Polarizing Cube Beamsplitters split randomly polarized beams into two orthogonal, linearly polarized components. S-polarized light is reflected at a 90° angle, while P-polarized light is transmitted. Each beamsplitter consists of a pair of precision right angle prisms cemented together to minimize transmitted wavefront distortion, and to provide excellent parallelism between incoming and transmitted beams.
  • Designed for Common Diode, Gas, and Solid State Lasers
  • Reflects S-Polarized Light, Transmits P-Polarized Light
  • High Extinction Ratio

Designed for many common laser wavelengths, TECHSPEC® Laser-Line Polarizing Cube Beamsplitters split randomly polarized beams into two orthogonal, linearly polarized components. S-polarized light is reflected at a 90° angle, while
P-polarized light is transmitted. Each beamsplitter consists of a pair of precision right angle prisms cemented together to minimize transmitted wavefront distortion, and to provide excellent parallelism between incoming and transmitted beams.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Polarizing Cube Beamsplitters
Product Number NT48-866
Product Name Laser-Line Polarizing Cube Beamsplitter 50mm 780nm
Side Length 50 mm (1.97 inch)
Polarizer Features Anti-Reflection Coating
Polarizer Material BK7
Transmission 95 %
Unlock Full Specs
to access all available technical data

Similar Products

Polarization Beamsplitter Cubes -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Polarizer Construction Cement
Side Length 5 to 30 mm (0.1969 to 1.18 inch)
Polarizer Features Anti-Reflection Coating
View Details
Broadband Dielectric Beamsplitters -  - CASTECH, Inc.
Specs
Side Length 0.1300 mm (0.0051 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Multilayer coating: Ravg<0.75% @ 45° incidence
View Details
Cube Beamsplitter, Polarizing, 25.4 mm, 420-680 nm - 10FC16PB.3 - Newport MKS
Specs
Side Length 25.4 mm (1 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Broadband polarizing
View Details
High Power Polarization Cube BeamSplitter -  - Foctek Photonics, Inc.
Specs
Side Length 3.2 to 15 mm (0.1260 to 0.5906 inch)
Polarizer Features Anti-Reflection Coating
Polarizer Material BK7; Other Material; H-K9L Grade A Optical Glass
View Details