Edmund Optics Inc. UV Double-Convex Lens, 25mm Dia. x 60mm, UV-VIS Coated NT48-844

Description
12.7 and 25.4mm size lenses discounted 30% from original list prices 50.8mm size lenses discounted 50% from original list prices These high performance optical elements are manufactured utilizing state of the art CNC equipment. Zygos GPI-XP Interferometer is used to assure the surface accuracy and performance of these optics. UV Grade lenses are precision manufactured using research-grade synthetic fused silica. In addition to providing excellent transmission characteristics and higher operating temperatures, synthetic fused silica lenses also exhibit an exceptional inclusion specification and chemical purity. These lenses make a superior choice for many laser and imaging applications, particularly those involving ultraviolet wavelengths. A broadband anti-reflection coating is avaliable for optimized throughput in the ultraviolet spectrum.
Description
12.7 and 25.4mm size lenses discounted 30% from original list prices 50.8mm size lenses discounted 50% from original list prices These high performance optical elements are manufactured utilizing state of the art CNC equipment. Zygos GPI-XP Interferometer is used to assure the surface accuracy and performance of these optics. UV Grade lenses are precision manufactured using research-grade synthetic fused silica. In addition to providing excellent transmission characteristics and higher operating temperatures, synthetic fused silica lenses also exhibit an exceptional inclusion specification and chemical purity. These lenses make a superior choice for many laser and imaging applications, particularly those involving ultraviolet wavelengths. A broadband anti-reflection coating is avaliable for optimized throughput in the ultraviolet spectrum.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
UV Double-Convex Lens, 25mm Dia. x 60mm, UV-VIS Coated
NT48-844
UV Double-Convex Lens, 25mm Dia. x 60mm, UV-VIS Coated NT48-844
12.7 and 25.4mm size lenses discounted 30% from original list prices 50.8mm size lenses discounted 50% from original list prices These high performance optical elements are manufactured utilizing state of the art CNC equipment. Zygos GPI-XP Interferometer is used to assure the surface accuracy and performance of these optics. UV Grade lenses are precision manufactured using research-grade synthetic fused silica. In addition to providing excellent transmission characteristics and higher operating temperatures, synthetic fused silica lenses also exhibit an exceptional inclusion specification and chemical purity. These lenses make a superior choice for many laser and imaging applications, particularly those involving ultraviolet wavelengths. A broadband anti-reflection coating is avaliable for optimized throughput in the ultraviolet spectrum.
  • 12.7 and 25.4mm size lenses discounted 30% from original list prices
  • 50.8mm size lenses discounted 50% from original list prices

These high performance optical elements are manufactured utilizing state of the art CNC equipment. Zygos GPI-XP Interferometer is used to assure the surface accuracy and performance of these optics. UV Grade lenses are precision manufactured using research-grade synthetic fused silica. In addition to providing excellent transmission characteristics and higher operating temperatures, synthetic fused silica lenses also exhibit an exceptional inclusion specification and chemical purity. These lenses make a superior choice for many laser and imaging applications, particularly those involving ultraviolet wavelengths. A broadband anti-reflection coating is avaliable for optimized throughput in the ultraviolet spectrum.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT48-844
Product Name UV Double-Convex Lens, 25mm Dia. x 60mm, UV-VIS Coated
Lens Type Spherical Lens
Lens Application Visible; Ultraviolet
Focal Length 60 mm (2.36 inch)
Center Thickness 5.52 mm (0.2173 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Plano-Convex Lenses - LPX-127-R775-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 12.7 mm (0.5000 inch)
Radius of Curvature 77.52 mm (3.05 inch)
View Details
Achromatic Lenses - Ax08524 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 17.5 mm (0.6890 inch)
Center Thickness 5.8 mm (0.2283 inch)
View Details