Edmund Optics Inc. UV Plano-Convex Lens 25mm Dia. x 200mm FL UV-VIS Coating NT48-829

Description
These high performance plano-convex lenses are manufactured utilizing state of the art CNC equipment. Zygos GPI-XP Interferometer is used to assure the surface accuracy and performance of these optics. UV Grade lenses are precision manufactured using research-grade synthetic fused silica. In addition to providing excellent transmission characteristics and higher operating temperatures, synthetic fused silica lenses also exhibit an exceptional inclusion specification and chemical purity. These lenses make a superior choice for many laser and imaging applications, particularly those involving ultraviolet wavelengths. A broadband anti-reflection coating is avaliable for optimized throughput in the ultraviolet spectrum.
Description
These high performance plano-convex lenses are manufactured utilizing state of the art CNC equipment. Zygos GPI-XP Interferometer is used to assure the surface accuracy and performance of these optics. UV Grade lenses are precision manufactured using research-grade synthetic fused silica. In addition to providing excellent transmission characteristics and higher operating temperatures, synthetic fused silica lenses also exhibit an exceptional inclusion specification and chemical purity. These lenses make a superior choice for many laser and imaging applications, particularly those involving ultraviolet wavelengths. A broadband anti-reflection coating is avaliable for optimized throughput in the ultraviolet spectrum.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
UV Plano-Convex Lens 25mm Dia. x 200mm FL UV-VIS Coating
NT48-829
UV Plano-Convex Lens 25mm Dia. x 200mm FL UV-VIS Coating NT48-829
These high performance plano-convex lenses are manufactured utilizing state of the art CNC equipment. Zygos GPI-XP Interferometer is used to assure the surface accuracy and performance of these optics. UV Grade lenses are precision manufactured using research-grade synthetic fused silica. In addition to providing excellent transmission characteristics and higher operating temperatures, synthetic fused silica lenses also exhibit an exceptional inclusion specification and chemical purity. These lenses make a superior choice for many laser and imaging applications, particularly those involving ultraviolet wavelengths. A broadband anti-reflection coating is avaliable for optimized throughput in the ultraviolet spectrum.

These high performance plano-convex lenses are manufactured utilizing state of the art CNC equipment. Zygos GPI-XP Interferometer is used to assure the surface accuracy and performance of these optics. UV Grade lenses are precision manufactured using research-grade synthetic fused silica. In addition to providing excellent transmission characteristics and higher operating temperatures, synthetic fused silica lenses also exhibit an exceptional inclusion specification and chemical purity. These lenses make a superior choice for many laser and imaging applications, particularly those involving ultraviolet wavelengths. A broadband anti-reflection coating is avaliable for optimized throughput in the ultraviolet spectrum.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT48-829
Product Name UV Plano-Convex Lens 25mm Dia. x 200mm FL UV-VIS Coating
Lens Type Spherical Lens
Lens Application Visible; Ultraviolet
Focal Length 200 mm (7.87 inch)
Center Thickness 2.88 mm (0.1134 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 12.7 mm EFL, 650-1000nm - KBX022AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 10.26 mm (0.4039 inch)
Center Thickness 6.68 mm (0.2630 inch)
View Details
Precision Double-Convex Lenses - G573 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 5 mm (0.1969 inch)
View Details
Positive Fresnel Lense - SC 928 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 255 mm (10.05 inch)
View Details