Edmund Optics Inc. UV Plano-Convex Lens 25mm Dia. x 60mm FL UV-VIS Coating NT48-823

Description
These high performance plano-convex lenses are manufactured utilizing state of the art CNC equipment. Zygos GPI-XP Interferometer is used to assure the surface accuracy and performance of these optics. UV Grade lenses are precision manufactured using research-grade synthetic fused silica. In addition to providing excellent transmission characteristics and higher operating temperatures, synthetic fused silica lenses also exhibit an exceptional inclusion specification and chemical purity. These lenses make a superior choice for many laser and imaging applications, particularly those involving ultraviolet wavelengths. A broadband anti-reflection coating is avaliable for optimized throughput in the ultraviolet spectrum.
Description
These high performance plano-convex lenses are manufactured utilizing state of the art CNC equipment. Zygos GPI-XP Interferometer is used to assure the surface accuracy and performance of these optics. UV Grade lenses are precision manufactured using research-grade synthetic fused silica. In addition to providing excellent transmission characteristics and higher operating temperatures, synthetic fused silica lenses also exhibit an exceptional inclusion specification and chemical purity. These lenses make a superior choice for many laser and imaging applications, particularly those involving ultraviolet wavelengths. A broadband anti-reflection coating is avaliable for optimized throughput in the ultraviolet spectrum.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
UV Plano-Convex Lens 25mm Dia. x 60mm FL UV-VIS Coating
NT48-823
UV Plano-Convex Lens 25mm Dia. x 60mm FL UV-VIS Coating NT48-823
These high performance plano-convex lenses are manufactured utilizing state of the art CNC equipment. Zygos GPI-XP Interferometer is used to assure the surface accuracy and performance of these optics. UV Grade lenses are precision manufactured using research-grade synthetic fused silica. In addition to providing excellent transmission characteristics and higher operating temperatures, synthetic fused silica lenses also exhibit an exceptional inclusion specification and chemical purity. These lenses make a superior choice for many laser and imaging applications, particularly those involving ultraviolet wavelengths. A broadband anti-reflection coating is avaliable for optimized throughput in the ultraviolet spectrum.

These high performance plano-convex lenses are manufactured utilizing state of the art CNC equipment. Zygos GPI-XP Interferometer is used to assure the surface accuracy and performance of these optics. UV Grade lenses are precision manufactured using research-grade synthetic fused silica. In addition to providing excellent transmission characteristics and higher operating temperatures, synthetic fused silica lenses also exhibit an exceptional inclusion specification and chemical purity. These lenses make a superior choice for many laser and imaging applications, particularly those involving ultraviolet wavelengths. A broadband anti-reflection coating is avaliable for optimized throughput in the ultraviolet spectrum.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT48-823
Product Name UV Plano-Convex Lens 25mm Dia. x 60mm FL UV-VIS Coating
Lens Type Spherical Lens
Lens Application Visible; Ultraviolet
Focal Length 60 mm (2.36 inch)
Center Thickness 4.5 mm (0.1772 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Bi-Concave Lenses - LBC-127-R779-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 12.7 mm (0.5000 inch)
Radius of Curvature -77.94 mm (-3.07 inch)
View Details
Precision Plano-Convex Lenses - G929 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 60 mm (2.36 inch)
Center Thickness 6.3 mm (0.2480 inch)
View Details