Edmund Optics Inc. Double-Concave Lens, 6mm Dia. x -12mm FL, Uncoated NT48-681

Description
Double-Concave (DCV) Lenses have two inward curved surfaces and a negative focal length. They are used for image reduction and to spread light.These lenses are available with a variety of Anti-Reflection coating options: MgF2, VIS 0°, VIS NIR, NIR I and NIR II.
Description
Double-Concave (DCV) Lenses have two inward curved surfaces and a negative focal length. They are used for image reduction and to spread light.These lenses are available with a variety of Anti-Reflection coating options: MgF2, VIS 0°, VIS NIR, NIR I and NIR II.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Double-Concave Lens, 6mm Dia. x -12mm FL, Uncoated
NT48-681
Double-Concave Lens, 6mm Dia. x -12mm FL, Uncoated NT48-681
Double-Concave (DCV) Lenses have two inward curved surfaces and a negative focal length. They are used for image reduction and to spread light.These lenses are available with a variety of Anti-Reflection coating options: MgF2, VIS 0°, VIS NIR, NIR I and NIR II.

Double-Concave (DCV) Lenses have two inward curved surfaces and a negative focal length. They are used for image reduction and to spread light.These lenses are available with a variety of Anti-Reflection coating options: MgF2, VIS 0°, VIS NIR, NIR I and NIR II.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT48-681
Product Name Double-Concave Lens, 6mm Dia. x -12mm FL, Uncoated
Lens Type Spherical Lens
Focal Length -12 mm (-0.4724 inch)
Center Thickness 1 mm (0.0394 inch)
Edge Thickness 1.59 mm (0.0626 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Plano-Convex Cylindrical Lenses - CLPX-508-254-R239-UVFS - CASTECH, Inc.
Specs
Lens Type Cylindrical Lens
Diameter / Length 50.8 mm (2 inch)
Width 25.4 mm (1 inch)
View Details
Precision Plano-Convex Lenses - G572 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 30 mm (1.18 inch)
Center Thickness 4.5 mm (0.1772 inch)
View Details