Edmund Optics Inc. UV Fused Silica Aspheric Lens 25mm Dia 0.50 NA, Uncoated NT48-536

Description
Low f/#s for Optimum Light Gathering Low Coefficient of Thermal Expansion Prescription Information Available TECHSPEC® Precision Aspheric Fused Silica Lenses offer the benefits of an aspheric element combined with the manufacturing precision of state-of-the-art grinding and polishing equipment. With the available prescription data, these fused silica optics can be easily designed and integrated into complex optical systems. Featuring low f/#s for optimum light gathering and focusing performance, these fused silica lenses are computer optimized to eliminate spherical and minimize higher order aberrations. UV fused silica optics substrate offers a low coefficient of thermal expansion.
Description
Low f/#s for Optimum Light Gathering Low Coefficient of Thermal Expansion Prescription Information Available TECHSPEC® Precision Aspheric Fused Silica Lenses offer the benefits of an aspheric element combined with the manufacturing precision of state-of-the-art grinding and polishing equipment. With the available prescription data, these fused silica optics can be easily designed and integrated into complex optical systems. Featuring low f/#s for optimum light gathering and focusing performance, these fused silica lenses are computer optimized to eliminate spherical and minimize higher order aberrations. UV fused silica optics substrate offers a low coefficient of thermal expansion.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
UV Fused Silica Aspheric Lens 25mm Dia 0.50 NA, Uncoated
NT48-536
UV Fused Silica Aspheric Lens 25mm Dia 0.50 NA, Uncoated NT48-536
Low f/#s for Optimum Light Gathering Low Coefficient of Thermal Expansion Prescription Information Available TECHSPEC® Precision Aspheric Fused Silica Lenses offer the benefits of an aspheric element combined with the manufacturing precision of state-of-the-art grinding and polishing equipment. With the available prescription data, these fused silica optics can be easily designed and integrated into complex optical systems. Featuring low f/#s for optimum light gathering and focusing performance, these fused silica lenses are computer optimized to eliminate spherical and minimize higher order aberrations. UV fused silica optics substrate offers a low coefficient of thermal expansion.
  • Low f/#s for Optimum Light Gathering
  • Low Coefficient of Thermal Expansion
  • Prescription Information Available

TECHSPEC® Precision Aspheric Fused Silica Lenses offer the benefits of an aspheric element combined with the manufacturing precision of state-of-the-art grinding and polishing equipment. With the available prescription data, these fused silica optics can be easily designed and integrated into complex optical systems. Featuring low f/#s for optimum light gathering and focusing performance, these fused silica lenses are computer optimized to eliminate spherical and minimize higher order aberrations. UV fused silica optics substrate offers a low coefficient of thermal expansion.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT48-536
Product Name UV Fused Silica Aspheric Lens 25mm Dia 0.50 NA, Uncoated
Lens Type Aspheric
Focal Length 25 mm (0.9843 inch)
Center Thickness 9.75 mm (0.3839 inch)
Edge Thickness 1.75 mm (0.0689 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 223 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 153 mm (6.02 inch)
View Details
Precision Meniscus Concave-Convex Lenses - G930 - Gurley Precision Instruments
Specs
Lens Type Meniscus; Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 4 mm (0.1575 inch)
View Details
Cylindrical Plano-Concave Lenses -  - CeNing Optics Co., Ltd.
Specs
Lens Type Cylindrical Lens
Lens Application Visible
Focal Length -500 to -8 mm (-19.69 to -0.3150 inch)
View Details