Edmund Optics Inc. Sapphire Half-Ball Lens 4.76mm Diameter NT48-431

Description
Excellent for Severe Environments High Chemical Stability Sapphire and Ruby half-ball (hemispherical) lenses feature a very short back focal length with the convenience of a flat surface for easy mounting. Sapphire features a high index of refraction and excellent broadband transmission characteristics. Ruby half-ball lenses are easier to see and therefore easier to handle for physical applications. The lenses are very chemically stable and are great for severe environments, high temperature applications, and applications requiring high melting points. Typical applications include fiber communication, endoscopy, microscopy, optical pick-up devices, and laser measurement systems.
Description
Excellent for Severe Environments High Chemical Stability Sapphire and Ruby half-ball (hemispherical) lenses feature a very short back focal length with the convenience of a flat surface for easy mounting. Sapphire features a high index of refraction and excellent broadband transmission characteristics. Ruby half-ball lenses are easier to see and therefore easier to handle for physical applications. The lenses are very chemically stable and are great for severe environments, high temperature applications, and applications requiring high melting points. Typical applications include fiber communication, endoscopy, microscopy, optical pick-up devices, and laser measurement systems.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Sapphire Half-Ball Lens 4.76mm Diameter
NT48-431
Sapphire Half-Ball Lens 4.76mm Diameter NT48-431
Excellent for Severe Environments High Chemical Stability Sapphire and Ruby half-ball (hemispherical) lenses feature a very short back focal length with the convenience of a flat surface for easy mounting. Sapphire features a high index of refraction and excellent broadband transmission characteristics. Ruby half-ball lenses are easier to see and therefore easier to handle for physical applications. The lenses are very chemically stable and are great for severe environments, high temperature applications, and applications requiring high melting points. Typical applications include fiber communication, endoscopy, microscopy, optical pick-up devices, and laser measurement systems.
  • Excellent for Severe Environments
  • High Chemical Stability

Sapphire and Ruby half-ball (hemispherical) lenses feature a very short back focal length with the convenience of a flat surface for easy mounting. Sapphire features a high index of refraction and excellent broadband transmission characteristics. Ruby half-ball lenses are easier to see and therefore easier to handle for physical applications. The lenses are very chemically stable and are great for severe environments, high temperature applications, and applications requiring high melting points. Typical applications include fiber communication, endoscopy, microscopy, optical pick-up devices, and laser measurement systems.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT48-431
Product Name Sapphire Half-Ball Lens 4.76mm Diameter
Lens Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details
Precision Plano-Convex Lenses - G1062 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 3.1 mm (0.1220 inch)
View Details
Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Bi-Concave Lenses - LBC-254-R1839-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature -184 mm (-7.24 inch)
View Details