Edmund Optics Inc. Sapphire Half-Ball Lens 1.0mm Diameter NT48-428

Description
Excellent for Severe Environments High Chemical Stability Sapphire and Ruby half-ball (hemispherical) lenses feature a very short back focal length with the convenience of a flat surface for easy mounting. Sapphire features a high index of refraction and excellent broadband transmission characteristics. Ruby half-ball lenses are easier to see and therefore easier to handle for physical applications. The lenses are very chemically stable and are great for severe environments, high temperature applications, and applications requiring high melting points. Typical applications include fiber communication, endoscopy, microscopy, optical pick-up devices, and laser measurement systems.
Description
Excellent for Severe Environments High Chemical Stability Sapphire and Ruby half-ball (hemispherical) lenses feature a very short back focal length with the convenience of a flat surface for easy mounting. Sapphire features a high index of refraction and excellent broadband transmission characteristics. Ruby half-ball lenses are easier to see and therefore easier to handle for physical applications. The lenses are very chemically stable and are great for severe environments, high temperature applications, and applications requiring high melting points. Typical applications include fiber communication, endoscopy, microscopy, optical pick-up devices, and laser measurement systems.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Sapphire Half-Ball Lens 1.0mm Diameter
NT48-428
Sapphire Half-Ball Lens 1.0mm Diameter NT48-428
Excellent for Severe Environments High Chemical Stability Sapphire and Ruby half-ball (hemispherical) lenses feature a very short back focal length with the convenience of a flat surface for easy mounting. Sapphire features a high index of refraction and excellent broadband transmission characteristics. Ruby half-ball lenses are easier to see and therefore easier to handle for physical applications. The lenses are very chemically stable and are great for severe environments, high temperature applications, and applications requiring high melting points. Typical applications include fiber communication, endoscopy, microscopy, optical pick-up devices, and laser measurement systems.
  • Excellent for Severe Environments
  • High Chemical Stability

Sapphire and Ruby half-ball (hemispherical) lenses feature a very short back focal length with the convenience of a flat surface for easy mounting. Sapphire features a high index of refraction and excellent broadband transmission characteristics. Ruby half-ball lenses are easier to see and therefore easier to handle for physical applications. The lenses are very chemically stable and are great for severe environments, high temperature applications, and applications requiring high melting points. Typical applications include fiber communication, endoscopy, microscopy, optical pick-up devices, and laser measurement systems.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT48-428
Product Name Sapphire Half-Ball Lens 1.0mm Diameter
Lens Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Plano-Convex Lenses - LPX-254-R1146-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature 115 mm (4.51 inch)
View Details
Achromatic Lenses - Ax08524 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 17.5 mm (0.6890 inch)
Center Thickness 5.8 mm (0.2283 inch)
View Details