Edmund Optics Inc. 25mm Dia x -100mm FL Cylinder Lens MgF2 Coating NT48-382

Description
PCV Cylinder lenses are commonly used to turn a collimated laser source into a line generator. PCV and PCX oblong cylinder lenses can be used together for beam expander applications.The thin lens approximation for the length of a line generated by a negative cylinder lens is: L = 2 * (r0/f) * (z + f) where L is the line length, r0 is half the beam diameter, z is the projection distance, and -f is the focal length of the lens.
Description
PCV Cylinder lenses are commonly used to turn a collimated laser source into a line generator. PCV and PCX oblong cylinder lenses can be used together for beam expander applications.The thin lens approximation for the length of a line generated by a negative cylinder lens is: L = 2 * (r0/f) * (z + f) where L is the line length, r0 is half the beam diameter, z is the projection distance, and -f is the focal length of the lens.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
25mm Dia x -100mm FL Cylinder Lens MgF2 Coating
NT48-382
25mm Dia x -100mm FL Cylinder Lens MgF2 Coating NT48-382
PCV Cylinder lenses are commonly used to turn a collimated laser source into a line generator. PCV and PCX oblong cylinder lenses can be used together for beam expander applications.The thin lens approximation for the length of a line generated by a negative cylinder lens is: L = 2 * (r0/f) * (z + f) where L is the line length, r0 is half the beam diameter, z is the projection distance, and -f is the focal length of the lens.

PCV Cylinder lenses are commonly used to turn a collimated laser source into a line generator. PCV and PCX oblong cylinder lenses can be used together for beam expander applications.The thin lens approximation for the length of a line generated by a negative cylinder lens is: L = 2 * (r0/f) * (z + f) where L is the line length, r0 is half the beam diameter, z is the projection distance, and -f is the focal length of the lens.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT48-382
Product Name 25mm Dia x -100mm FL Cylinder Lens MgF2 Coating
Lens Type Cylindrical Lens
Focal Length -100 mm (-3.94 inch)
Center Thickness 3.5 mm (0.1378 inch)
Edge Thickness 5.03 mm (0.1980 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Convex Lenses - LPX-508-R1550-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 50.8 mm (2 inch)
Radius of Curvature 155 mm (6.1 inch)
View Details
Precision Aspherical Lenses - G974 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 27 mm (1.06 inch)
Center Thickness 12.3 mm (0.4843 inch)
View Details