Edmund Optics Inc. 12.5mm Dia x -100mm FL Cylinder Lens MgF2 Coating NT48-378

Description
PCV Cylinder lenses are commonly used to turn a collimated laser source into a line generator. PCV and PCX oblong cylinder lenses can be used together for beam expander applications.The thin lens approximation for the length of a line generated by a negative cylinder lens is: L = 2 * (r0/f) * (z + f) where L is the line length, r0 is half the beam diameter, z is the projection distance, and -f is the focal length of the lens.
Description
PCV Cylinder lenses are commonly used to turn a collimated laser source into a line generator. PCV and PCX oblong cylinder lenses can be used together for beam expander applications.The thin lens approximation for the length of a line generated by a negative cylinder lens is: L = 2 * (r0/f) * (z + f) where L is the line length, r0 is half the beam diameter, z is the projection distance, and -f is the focal length of the lens.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
12.5mm Dia x -100mm FL Cylinder Lens MgF2 Coating
NT48-378
12.5mm Dia x -100mm FL Cylinder Lens MgF2 Coating NT48-378
PCV Cylinder lenses are commonly used to turn a collimated laser source into a line generator. PCV and PCX oblong cylinder lenses can be used together for beam expander applications.The thin lens approximation for the length of a line generated by a negative cylinder lens is: L = 2 * (r0/f) * (z + f) where L is the line length, r0 is half the beam diameter, z is the projection distance, and -f is the focal length of the lens.

PCV Cylinder lenses are commonly used to turn a collimated laser source into a line generator. PCV and PCX oblong cylinder lenses can be used together for beam expander applications.The thin lens approximation for the length of a line generated by a negative cylinder lens is: L = 2 * (r0/f) * (z + f) where L is the line length, r0 is half the beam diameter, z is the projection distance, and -f is the focal length of the lens.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT48-378
Product Name 12.5mm Dia x -100mm FL Cylinder Lens MgF2 Coating
Lens Type Cylindrical Lens
Focal Length -100 mm (-3.94 inch)
Center Thickness 2 mm (0.0787 inch)
Edge Thickness 2.38 mm (0.0937 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Plano-Convex Cylindrical Lenses - CLPX-508-254-R259-BK7 - CASTECH, Inc.
Specs
Lens Type Cylindrical Lens
Diameter / Length 50.8 mm (2 inch)
Width 25.4 mm (1 inch)
View Details
Achromatic Lenses - Ax08524 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 17.5 mm (0.6890 inch)
Center Thickness 5.8 mm (0.2283 inch)
View Details