Edmund Optics Inc. 6.25mm Dia x -12.5mm FL Cylinder Lens MgF2 Coating NT48-372

Description
PCV Cylinder lenses are commonly used to turn a collimated laser source into a line generator. PCV and PCX oblong cylinder lenses can be used together for beam expander applications.The thin lens approximation for the length of a line generated by a negative cylinder lens is: L = 2 * (r0/f) * (z + f) where L is the line length, r0 is half the beam diameter, z is the projection distance, and -f is the focal length of the lens.
Description
PCV Cylinder lenses are commonly used to turn a collimated laser source into a line generator. PCV and PCX oblong cylinder lenses can be used together for beam expander applications.The thin lens approximation for the length of a line generated by a negative cylinder lens is: L = 2 * (r0/f) * (z + f) where L is the line length, r0 is half the beam diameter, z is the projection distance, and -f is the focal length of the lens.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
6.25mm Dia x -12.5mm FL Cylinder Lens MgF2 Coating
NT48-372
6.25mm Dia x -12.5mm FL Cylinder Lens MgF2 Coating NT48-372
PCV Cylinder lenses are commonly used to turn a collimated laser source into a line generator. PCV and PCX oblong cylinder lenses can be used together for beam expander applications.The thin lens approximation for the length of a line generated by a negative cylinder lens is: L = 2 * (r0/f) * (z + f) where L is the line length, r0 is half the beam diameter, z is the projection distance, and -f is the focal length of the lens.

PCV Cylinder lenses are commonly used to turn a collimated laser source into a line generator. PCV and PCX oblong cylinder lenses can be used together for beam expander applications.The thin lens approximation for the length of a line generated by a negative cylinder lens is: L = 2 * (r0/f) * (z + f) where L is the line length, r0 is half the beam diameter, z is the projection distance, and -f is the focal length of the lens.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT48-372
Product Name 6.25mm Dia x -12.5mm FL Cylinder Lens MgF2 Coating
Lens Type Cylindrical Lens
Focal Length -12.5 mm (-0.4921 inch)
Center Thickness 1 mm (0.0394 inch)
Edge Thickness 1.8 mm (0.0709 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lenses - Double-Convex Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length 25 to 500 mm (0.9843 to 19.69 inch)
View Details
Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Convex Lenses - LPX-254-R688-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature 68.85 mm (2.71 inch)
View Details
Precision Meniscus Concave-Convex Lenses - G930 - Gurley Precision Instruments
Specs
Lens Type Meniscus; Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 4 mm (0.1575 inch)
View Details