Focuses light in only one dimension. Similar to a PCX lens in profile, but is a portion of a cylinder instead of a sphere. Cylinder lenses can transform a point of light into a line image. Note: For rectangular lenses, radius of curvature is parallel to first dimension. All dimensions are in mm.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | NT48-356 |
| Product Name | 12.5mm Dia x 100mm FL Cylinder Lens MgF2 Coating |
| Lens Type | Cylindrical Lens |
| Focal Length | 100 mm (3.94 inch) |
| Center Thickness | 2 mm (0.0787 inch) |
| Edge Thickness | 1.62 mm (0.0638 inch) |