Edmund Optics Inc. Double-Concave Lens, 9mm Dia. x -9mm FL, MgF2 Coating NT48-340

Description
AR Coated to Provide <1.75% Reflectance per Surface for 400 - 700nm Designed for 0° Angle of Incidence Double-Concave (DCV) Lenses have two inward curved surfaces and a negative focal length. They are used for image reduction and to spread light.These lenses are available uncoated or with other Anti-Reflection coating options including: VIS 0°, VIS NIR, NIR I and NIR II.
Description
AR Coated to Provide <1.75% Reflectance per Surface for 400 - 700nm Designed for 0° Angle of Incidence Double-Concave (DCV) Lenses have two inward curved surfaces and a negative focal length. They are used for image reduction and to spread light.These lenses are available uncoated or with other Anti-Reflection coating options including: VIS 0°, VIS NIR, NIR I and NIR II.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Double-Concave Lens, 9mm Dia. x -9mm FL, MgF2 Coating
NT48-340
Double-Concave Lens, 9mm Dia. x -9mm FL, MgF2 Coating NT48-340
AR Coated to Provide <1.75% Reflectance per Surface for 400 - 700nm Designed for 0° Angle of Incidence Double-Concave (DCV) Lenses have two inward curved surfaces and a negative focal length. They are used for image reduction and to spread light.These lenses are available uncoated or with other Anti-Reflection coating options including: VIS 0°, VIS NIR, NIR I and NIR II.
  • AR Coated to Provide <1.75% Reflectance per Surface for 400 - 700nm
  • Designed for 0° Angle of Incidence

Double-Concave (DCV) Lenses have two inward curved surfaces and a negative focal length. They are used for image reduction and to spread light.These lenses are available uncoated or with other Anti-Reflection coating options including: VIS 0°, VIS NIR, NIR I and NIR II.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT48-340
Product Name Double-Concave Lens, 9mm Dia. x -9mm FL, MgF2 Coating
Lens Type Spherical Lens
Focal Length -9 mm (-0.3543 inch)
Center Thickness 2.25 mm (0.0886 inch)
Edge Thickness 3.48 mm (0.1370 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Convex Lenses - LPX-063-R065-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 6.35 mm (0.2500 inch)
Radius of Curvature 6.56 mm (0.2584 inch)
View Details
Precision Aspherical Lenses - G976 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 24 mm (0.9449 inch)
Center Thickness 15.6 mm (0.6142 inch)
View Details