Edmund Optics Inc. UV Double-Convex Lens, 25mm Dia. x 100mm FL, UV-AR Coated NT48-308

Description
12.7 and 25.4mm size lenses discounted 30% from original list prices 50.8mm size lenses discounted 50% from original list prices These high performance optical elements are manufactured utilizing state of the art CNC equipment. Zygos GPI-XP Interferometer is used to assure the surface accuracy and performance of these optics. UV Grade lenses are precision manufactured using research-grade synthetic fused silica. In addition to providing excellent transmission characteristics and higher operating temperatures, synthetic fused silica lenses also exhibit an exceptional inclusion specification and chemical purity. These lenses make a superior choice for many laser and imaging applications, particularly those involving ultraviolet wavelengths. A broadband anti-reflection coating is avaliable for optimized throughput in the ultraviolet spectrum.
Description
12.7 and 25.4mm size lenses discounted 30% from original list prices 50.8mm size lenses discounted 50% from original list prices These high performance optical elements are manufactured utilizing state of the art CNC equipment. Zygos GPI-XP Interferometer is used to assure the surface accuracy and performance of these optics. UV Grade lenses are precision manufactured using research-grade synthetic fused silica. In addition to providing excellent transmission characteristics and higher operating temperatures, synthetic fused silica lenses also exhibit an exceptional inclusion specification and chemical purity. These lenses make a superior choice for many laser and imaging applications, particularly those involving ultraviolet wavelengths. A broadband anti-reflection coating is avaliable for optimized throughput in the ultraviolet spectrum.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
UV Double-Convex Lens, 25mm Dia. x 100mm FL, UV-AR Coated
NT48-308
UV Double-Convex Lens, 25mm Dia. x 100mm FL, UV-AR Coated NT48-308
12.7 and 25.4mm size lenses discounted 30% from original list prices 50.8mm size lenses discounted 50% from original list prices These high performance optical elements are manufactured utilizing state of the art CNC equipment. Zygos GPI-XP Interferometer is used to assure the surface accuracy and performance of these optics. UV Grade lenses are precision manufactured using research-grade synthetic fused silica. In addition to providing excellent transmission characteristics and higher operating temperatures, synthetic fused silica lenses also exhibit an exceptional inclusion specification and chemical purity. These lenses make a superior choice for many laser and imaging applications, particularly those involving ultraviolet wavelengths. A broadband anti-reflection coating is avaliable for optimized throughput in the ultraviolet spectrum.
  • 12.7 and 25.4mm size lenses discounted 30% from original list prices
  • 50.8mm size lenses discounted 50% from original list prices

These high performance optical elements are manufactured utilizing state of the art CNC equipment. Zygos GPI-XP Interferometer is used to assure the surface accuracy and performance of these optics. UV Grade lenses are precision manufactured using research-grade synthetic fused silica. In addition to providing excellent transmission characteristics and higher operating temperatures, synthetic fused silica lenses also exhibit an exceptional inclusion specification and chemical purity. These lenses make a superior choice for many laser and imaging applications, particularly those involving ultraviolet wavelengths. A broadband anti-reflection coating is avaliable for optimized throughput in the ultraviolet spectrum.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT48-308
Product Name UV Double-Convex Lens, 25mm Dia. x 100mm FL, UV-AR Coated
Lens Type Spherical Lens
Lens Application Ultraviolet
Focal Length 100 mm (3.94 inch)
Center Thickness 3.78 mm (0.1488 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, UVFS, Plano-Concave, 2 x 1 in., -100 mm FL, 1064 nm - CSV100AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -102 mm (-4 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Optical Lenses - Meniscus Convex-Concave Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length -100 to 1000 mm (-3.94 to 39.37 inch)
View Details
Precision Double-Convex Lenses - G573 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 5 mm (0.1969 inch)
View Details
Laser Lenses - 1271544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lens Type C2
Lens Features Laser / Heat Resistant
View Details