Edmund Optics Inc. UV Double-Convex Lens, 25mm Dia. x 500mm FL, Uncoated NT48-303

Description
12.7 and 25.4mm size lenses discounted 30% from original list prices 50.8mm size lenses discounted 50% from original list prices These high performance optical elements are manufactured utilizing state of the art CNC equipment. Zygos GPI-XP Interferometer is used to assure the surface accuracy and performance of these optics. UV Grade lenses are precision manufactured using research-grade synthetic fused silica. In addition to providing excellent transmission characteristics and higher operating temperatures, synthetic fused silica lenses also exhibit an exceptional inclusion specification and chemical purity. These lenses make a superior choice for many laser and imaging applications, particularly those involving ultraviolet wavelengths. A broadband anti-reflection coating is avaliable for optimized throughput in the ultraviolet spectrum.
Description
12.7 and 25.4mm size lenses discounted 30% from original list prices 50.8mm size lenses discounted 50% from original list prices These high performance optical elements are manufactured utilizing state of the art CNC equipment. Zygos GPI-XP Interferometer is used to assure the surface accuracy and performance of these optics. UV Grade lenses are precision manufactured using research-grade synthetic fused silica. In addition to providing excellent transmission characteristics and higher operating temperatures, synthetic fused silica lenses also exhibit an exceptional inclusion specification and chemical purity. These lenses make a superior choice for many laser and imaging applications, particularly those involving ultraviolet wavelengths. A broadband anti-reflection coating is avaliable for optimized throughput in the ultraviolet spectrum.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
UV Double-Convex Lens, 25mm Dia. x 500mm FL, Uncoated
NT48-303
UV Double-Convex Lens, 25mm Dia. x 500mm FL, Uncoated NT48-303
12.7 and 25.4mm size lenses discounted 30% from original list prices 50.8mm size lenses discounted 50% from original list prices These high performance optical elements are manufactured utilizing state of the art CNC equipment. Zygos GPI-XP Interferometer is used to assure the surface accuracy and performance of these optics. UV Grade lenses are precision manufactured using research-grade synthetic fused silica. In addition to providing excellent transmission characteristics and higher operating temperatures, synthetic fused silica lenses also exhibit an exceptional inclusion specification and chemical purity. These lenses make a superior choice for many laser and imaging applications, particularly those involving ultraviolet wavelengths. A broadband anti-reflection coating is avaliable for optimized throughput in the ultraviolet spectrum.
  • 12.7 and 25.4mm size lenses discounted 30% from original list prices
  • 50.8mm size lenses discounted 50% from original list prices

These high performance optical elements are manufactured utilizing state of the art CNC equipment. Zygos GPI-XP Interferometer is used to assure the surface accuracy and performance of these optics. UV Grade lenses are precision manufactured using research-grade synthetic fused silica. In addition to providing excellent transmission characteristics and higher operating temperatures, synthetic fused silica lenses also exhibit an exceptional inclusion specification and chemical purity. These lenses make a superior choice for many laser and imaging applications, particularly those involving ultraviolet wavelengths. A broadband anti-reflection coating is avaliable for optimized throughput in the ultraviolet spectrum.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT48-303
Product Name UV Double-Convex Lens, 25mm Dia. x 500mm FL, Uncoated
Lens Type Spherical Lens
Focal Length 500 mm (19.69 inch)
Center Thickness 3.35 mm (0.1319 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 240 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 317 mm (12.48 inch)
View Details
Precision Aspherical Lenses - G976 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 24 mm (0.9449 inch)
Center Thickness 15.6 mm (0.6142 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details
Optical Lenses - Singlet Plano-Convex Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length 4 to 1000 mm (0.1575 to 39.37 inch)
View Details