Our molded acrylic aspheres are economical solutions for a variety of photonic applications. With available prescription information, these lenses are easily integrated into both benchtop and OEM applications. They are available uncoated and with broadband antireflection coatings. Standard diameter sizes of 0.5" and 1" allow them to be easily mounted using our full line of lens mounts.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | NT48-168 |
| Product Name | 0.5" Dia F/8.0 Molded Acrylic Aspheric Lens, Uncoated |
| Lens Type | Aspheric |
| Focal Length | 102 mm (4.02 inch) |
| Center Thickness | 2.3 mm (0.0906 inch) |