Edmund Optics Inc. 0.16 NA 15.29mm FL Molded Aspheric Lens, NIR AR Coated NT48-143

Description
Micro Sizes 2mm Dia. Several Coating Options Aspheric lenses are known for providing simple, single-element solutions for managing laser light. LightPath® has perfected a glass molding technology that produces aspheric lenses with consistent quality and at practical prices for system designers. Aspherics, which can be made in a large variety of Numerical Apertures (NA), can eliminate spherical aberrations and improve focusing and collimating accuracy. A low NA is ideal for maintaining beam shape, as in barcode scanning, where a nearly circular beam is critical. High NA lenses gather all available energy when long beam paths are required, such as in sighting systems. Molded aspheric lenses are used in a wide variety of photonic products including bar code scanners, laser diode-to-fiber couplings, optical data storage, and medical lasers.
Description
Micro Sizes 2mm Dia. Several Coating Options Aspheric lenses are known for providing simple, single-element solutions for managing laser light. LightPath® has perfected a glass molding technology that produces aspheric lenses with consistent quality and at practical prices for system designers. Aspherics, which can be made in a large variety of Numerical Apertures (NA), can eliminate spherical aberrations and improve focusing and collimating accuracy. A low NA is ideal for maintaining beam shape, as in barcode scanning, where a nearly circular beam is critical. High NA lenses gather all available energy when long beam paths are required, such as in sighting systems. Molded aspheric lenses are used in a wide variety of photonic products including bar code scanners, laser diode-to-fiber couplings, optical data storage, and medical lasers.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
0.16 NA 15.29mm FL Molded Aspheric Lens, NIR AR Coated
NT48-143
0.16 NA 15.29mm FL Molded Aspheric Lens, NIR AR Coated NT48-143
Micro Sizes 2mm Dia. Several Coating Options Aspheric lenses are known for providing simple, single-element solutions for managing laser light. LightPath® has perfected a glass molding technology that produces aspheric lenses with consistent quality and at practical prices for system designers. Aspherics, which can be made in a large variety of Numerical Apertures (NA), can eliminate spherical aberrations and improve focusing and collimating accuracy. A low NA is ideal for maintaining beam shape, as in barcode scanning, where a nearly circular beam is critical. High NA lenses gather all available energy when long beam paths are required, such as in sighting systems. Molded aspheric lenses are used in a wide variety of photonic products including bar code scanners, laser diode-to-fiber couplings, optical data storage, and medical lasers.
  • Micro Sizes 2mm Dia.
  • Several Coating Options

Aspheric lenses are known for providing simple, single-element solutions for managing laser light. LightPath® has perfected a glass molding technology that produces aspheric lenses with consistent quality and at practical prices for system designers. Aspherics, which can be made in a large variety of Numerical Apertures (NA), can eliminate spherical aberrations and improve focusing and collimating accuracy. A low NA is ideal for maintaining beam shape, as in barcode scanning, where a nearly circular beam is critical. High NA lenses gather all available energy when long beam paths are required, such as in sighting systems. Molded aspheric lenses are used in a wide variety of photonic products including bar code scanners, laser diode-to-fiber couplings, optical data storage, and medical lasers.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT48-143
Product Name 0.16 NA 15.29mm FL Molded Aspheric Lens, NIR AR Coated
Lens Type Aspheric
Lens Application Infrared
Focal Length 15.29 mm (0.6020 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Bi-Concave Lenses - LBC-508-R2588-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 50.8 mm (2 inch)
Radius of Curvature -259 mm (-10.19 inch)
View Details
Precision Aspherical Lenses - G945 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 23.5 mm (0.9252 inch)
Center Thickness 13.5 mm (0.5315 inch)
View Details