Edmund Optics Inc. 1/20λ Dual Surface Flat, Fused Silica, 4" Diameter NT48-132

Description
1/4λ, 1/10λ and 1/20λ Surface Flatness Options Certified with a Zygo Interferometer Each 1/20λ Flat Includes a Certificate of Calibration Single Surface Optical Flats Also Available Our dual surface optical flats are precision ground and polished to the stated accuracies on both surfaces so that either face may be used for test applications. Both surfaces are tested and certified by our Zygo Interferometer. Each flat ships in a durable storage case for permanent protection. 1/20λ flats also include a certificate of calibration.
Description
1/4λ, 1/10λ and 1/20λ Surface Flatness Options Certified with a Zygo Interferometer Each 1/20λ Flat Includes a Certificate of Calibration Single Surface Optical Flats Also Available Our dual surface optical flats are precision ground and polished to the stated accuracies on both surfaces so that either face may be used for test applications. Both surfaces are tested and certified by our Zygo Interferometer. Each flat ships in a durable storage case for permanent protection. 1/20λ flats also include a certificate of calibration.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
1/20λ Dual Surface Flat, Fused Silica, 4" Diameter
NT48-132
1/20λ Dual Surface Flat, Fused Silica, 4" Diameter NT48-132
1/4λ, 1/10λ and 1/20λ Surface Flatness Options Certified with a Zygo Interferometer Each 1/20λ Flat Includes a Certificate of Calibration Single Surface Optical Flats Also Available Our dual surface optical flats are precision ground and polished to the stated accuracies on both surfaces so that either face may be used for test applications. Both surfaces are tested and certified by our Zygo Interferometer. Each flat ships in a durable storage case for permanent protection. 1/20λ flats also include a certificate of calibration.
  • 1/4λ, 1/10λ and 1/20λ Surface Flatness Options
  • Certified with a Zygo Interferometer
  • Each 1/20λ Flat Includes a Certificate of Calibration
  • Single Surface Optical Flats Also Available

Our dual surface optical flats are precision ground and polished to the stated accuracies on both surfaces so that either face may be used for test applications. Both surfaces are tested and certified by our Zygo Interferometer. Each flat ships in a durable storage case for permanent protection. 1/20λ flats also include a certificate of calibration.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT48-132
Product Name 1/20λ Dual Surface Flat, Fused Silica, 4" Diameter
Mirror Types Flat Mirror
Diameter/Width 102 mm (4 inch)
Thickness 19.05 mm (0.7500 inch)
Mirror Materials Fused Silica
Unlock Full Specs
to access all available technical data

Similar Products

Cell Mirror -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Round
View Details
Square Mirrors - MIRS-127-031-BOROFLOAT - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.18 mm (0.1250 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
Dielectric Mirror, Broadband,25.4 mm, 700-950 nm, Qty 10 - 10D20BD.2-PK - Newport MKS
Specs
Wavelength Range 700 to 950 nm (7000 to 9500 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details