Edmund Optics Inc. 1/20λ Optical Flat, Zerodur, 6" Diameter NT48-119-000

Description
Sizes Ranging from 1/2" Diameter to 8" Diameter Certified with a Zygo Interferometer Each 1/20λ Flat Includes a Certificate of Calibration Available with Standard Metallic Mirror Coatings: 1/4λ Mirrors, 1/10λ Mirrors, 1/20λ Mirrors Optical Flats are used as a reference (test plate) against which the flatness of an unknown surface may be compared. Each piece is precision polished by our master opticians and tested on a Zygo interferometer to insure the surface accuracy. The secondary surfaces of our single surface flats are pitch polished to window quality for viewing the interference pattern. Each flat ships in a durable storage case for permanent protection. 1/20λ flats also include a certificate of calibration.
Description
Sizes Ranging from 1/2" Diameter to 8" Diameter Certified with a Zygo Interferometer Each 1/20λ Flat Includes a Certificate of Calibration Available with Standard Metallic Mirror Coatings: 1/4λ Mirrors, 1/10λ Mirrors, 1/20λ Mirrors Optical Flats are used as a reference (test plate) against which the flatness of an unknown surface may be compared. Each piece is precision polished by our master opticians and tested on a Zygo interferometer to insure the surface accuracy. The secondary surfaces of our single surface flats are pitch polished to window quality for viewing the interference pattern. Each flat ships in a durable storage case for permanent protection. 1/20λ flats also include a certificate of calibration.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
1/20λ Optical Flat, Zerodur, 6" Diameter
NT48-119-000
1/20λ Optical Flat, Zerodur, 6" Diameter NT48-119-000
Sizes Ranging from 1/2" Diameter to 8" Diameter Certified with a Zygo Interferometer Each 1/20λ Flat Includes a Certificate of Calibration Available with Standard Metallic Mirror Coatings: 1/4λ Mirrors, 1/10λ Mirrors, 1/20λ Mirrors Optical Flats are used as a reference (test plate) against which the flatness of an unknown surface may be compared. Each piece is precision polished by our master opticians and tested on a Zygo interferometer to insure the surface accuracy. The secondary surfaces of our single surface flats are pitch polished to window quality for viewing the interference pattern. Each flat ships in a durable storage case for permanent protection. 1/20λ flats also include a certificate of calibration.
  • Sizes Ranging from 1/2" Diameter to 8" Diameter
  • Certified with a Zygo Interferometer
  • Each 1/20λ Flat Includes a Certificate of Calibration
  • Available with Standard Metallic Mirror Coatings: 1/4λ Mirrors, 1/10λ Mirrors, 1/20λ Mirrors

Optical Flats are used as a reference (test plate) against which the flatness of an unknown surface may be compared. Each piece is precision polished by our master opticians and tested on a Zygo interferometer to insure the surface accuracy. The secondary surfaces of our single surface flats are pitch polished to window quality for viewing the interference pattern. Each flat ships in a durable storage case for permanent protection. 1/20λ flats also include a certificate of calibration.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT48-119-000
Product Name 1/20λ Optical Flat, Zerodur, 6" Diameter
Mirror Types Flat Mirror
Diameter/Width 152 mm (6 inch)
Thickness 25.4 mm (1 inch)
Mirror Materials Zerodur®
Unlock Full Specs
to access all available technical data

Similar Products

Corner Cube Retro-Reflector - OT 853 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 226 mm (8.88 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details
Optical Mirrors - Dichroic Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details