Edmund Optics Inc. CaF2 Double-Convex Lens, 25.4mm Diameter x 63.5mm FL NT48-018

Description
Greater than 90% Transmission from 350nm-7μm Low Index of Refraction Calcium Fluoride is often used in spectroscopic windows and lenses due to its high transmission from 350nm to 7μm. Calcium Fluoride is also commonly found in cryogenically cooled thermal imaging systems. Its low absorption and high damage threshold makes it a popular choice for excimer laser optics. Calcium Fluoride's low refractive index allows it to be used without an antireflective coating. The Knoop hardness of Calcium Fluoride is 158.3.
Description
Greater than 90% Transmission from 350nm-7μm Low Index of Refraction Calcium Fluoride is often used in spectroscopic windows and lenses due to its high transmission from 350nm to 7μm. Calcium Fluoride is also commonly found in cryogenically cooled thermal imaging systems. Its low absorption and high damage threshold makes it a popular choice for excimer laser optics. Calcium Fluoride's low refractive index allows it to be used without an antireflective coating. The Knoop hardness of Calcium Fluoride is 158.3.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
CaF2 Double-Convex Lens, 25.4mm Diameter x 63.5mm FL
NT48-018
CaF2 Double-Convex Lens, 25.4mm Diameter x 63.5mm FL NT48-018
Greater than 90% Transmission from 350nm-7μm Low Index of Refraction Calcium Fluoride is often used in spectroscopic windows and lenses due to its high transmission from 350nm to 7μm. Calcium Fluoride is also commonly found in cryogenically cooled thermal imaging systems. Its low absorption and high damage threshold makes it a popular choice for excimer laser optics. Calcium Fluoride's low refractive index allows it to be used without an antireflective coating. The Knoop hardness of Calcium Fluoride is 158.3.
  • Greater than 90% Transmission from 350nm-7μm
  • Low Index of Refraction

Calcium Fluoride is often used in spectroscopic windows and lenses due to its high transmission from 350nm to 7μm. Calcium Fluoride is also commonly found in cryogenically cooled thermal imaging systems. Its low absorption and high damage threshold makes it a popular choice for excimer laser optics. Calcium Fluoride's low refractive index allows it to be used without an antireflective coating. The Knoop hardness of Calcium Fluoride is 158.3.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT48-018
Product Name CaF2 Double-Convex Lens, 25.4mm Diameter x 63.5mm FL
Center Thickness 5.3 mm (0.2087 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Convex Cylindrical Lenses - CLPX-508-508-R920-UVFS - CASTECH, Inc.
Specs
Lens Type Cylindrical Lens
Diameter / Length 50.8 mm (2 inch)
Width 50.8 mm (2 inch)
View Details
Achromatic Lenses - Ax08525 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 20 mm (0.7874 inch)
Center Thickness 5.25 mm (0.2067 inch)
View Details