Edmund Optics Inc. Double-Concave Lens, 6mm Dia. x -6mm FL, VIS 0 Coated NT47-914

Description
AR Coated to Provide <0.4% Reflectance per Surface for 425 - 675nm Designed for 0° Angle of Incidence Double-Concave (DCV) Lenses have two inward curved surfaces and a negative focal length. They are used for image reduction and to spread light.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS NIR, NIR I and NIR II.
Description
AR Coated to Provide <0.4% Reflectance per Surface for 425 - 675nm Designed for 0° Angle of Incidence Double-Concave (DCV) Lenses have two inward curved surfaces and a negative focal length. They are used for image reduction and to spread light.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS NIR, NIR I and NIR II.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Double-Concave Lens, 6mm Dia. x -6mm FL, VIS 0 Coated
NT47-914
Double-Concave Lens, 6mm Dia. x -6mm FL, VIS 0 Coated NT47-914
AR Coated to Provide <0.4% Reflectance per Surface for 425 - 675nm Designed for 0° Angle of Incidence Double-Concave (DCV) Lenses have two inward curved surfaces and a negative focal length. They are used for image reduction and to spread light.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS NIR, NIR I and NIR II.
  • AR Coated to Provide <0.4% Reflectance per Surface for 425 - 675nm
  • Designed for 0° Angle of Incidence

Double-Concave (DCV) Lenses have two inward curved surfaces and a negative focal length. They are used for image reduction and to spread light.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS NIR, NIR I and NIR II.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT47-914
Product Name Double-Concave Lens, 6mm Dia. x -6mm FL, VIS 0 Coated
Lens Type Spherical Lens
Lens Application Visible
Focal Length -6 mm (-0.2362 inch)
Center Thickness 1.5 mm (0.0591 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Plano-Convex Lenses - G572 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 30 mm (1.18 inch)
Center Thickness 4.5 mm (0.1772 inch)
View Details
Positive Fresnel Lense - SC 950 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 219 mm (8.62 inch)
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Plano-Convex Lenses - LPX-508-R2067-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 50.8 mm (2 inch)
Radius of Curvature 207 mm (8.14 inch)
View Details