Edmund Optics Inc. Double-Convex Lens, 20mm Dia. x 40mm FL, VIS 0° Coated NT47-904

Description
AR Coated to Provide <0.4% Reflectance per Surface for 425 - 675nm Designed for 0° Angle of Incidence Double-Convex (DCX) Lenses have two outward curved surfaces, a positive focal length and are useful for 1:1 imaging and in multi-element systems.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS-NIR, NIR I and NIR II.
Description
AR Coated to Provide <0.4% Reflectance per Surface for 425 - 675nm Designed for 0° Angle of Incidence Double-Convex (DCX) Lenses have two outward curved surfaces, a positive focal length and are useful for 1:1 imaging and in multi-element systems.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS-NIR, NIR I and NIR II.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Double-Convex Lens, 20mm Dia. x 40mm FL, VIS 0° Coated
NT47-904
Double-Convex Lens, 20mm Dia. x 40mm FL, VIS 0° Coated NT47-904
AR Coated to Provide <0.4% Reflectance per Surface for 425 - 675nm Designed for 0° Angle of Incidence Double-Convex (DCX) Lenses have two outward curved surfaces, a positive focal length and are useful for 1:1 imaging and in multi-element systems.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS-NIR, NIR I and NIR II.
  • AR Coated to Provide <0.4% Reflectance per Surface for 425 - 675nm
  • Designed for 0° Angle of Incidence

Double-Convex (DCX) Lenses have two outward curved surfaces, a positive focal length and are useful for 1:1 imaging and in multi-element systems.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS-NIR, NIR I and NIR II.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT47-904
Product Name Double-Convex Lens, 20mm Dia. x 40mm FL, VIS 0° Coated
Lens Type Spherical Lens
Lens Application Visible
Focal Length 40 mm (1.57 inch)
Center Thickness 5.3 mm (0.2087 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Bi-Convex Lenses - LBX-254-R243-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature 24.4 mm (0.9605 inch)
View Details
Precision Plano-Convex Lenses - G929 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 60 mm (2.36 inch)
Center Thickness 6.3 mm (0.2480 inch)
View Details