Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS-NIR, NIR I and
NIR II.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | NT47-889 |
| Product Name | Plano-Convex Lens 20mm Dia. x 70mm FL VIS 0 Coating |
| Lens Type | Spherical Lens |
| Lens Application | Visible |
| Focal Length | 70 mm (2.76 inch) |
| Center Thickness | 3 mm (0.1181 inch) |