Edmund Optics Inc. Aspheric Lens 25mm Dia., 0.33 Numerical Aperture, Uncoated NT47-732

Description
Designed and Manufactured by Edmund Optics Prescription Information Available As optical systems are pushed to be better, faster, and cheaper, it becomes necessary to explore aspheric solutions. Aspheric surfaces can increase the numerical aperture of a lens while minimizing system aberrations. Additionally, when designed into a lens system, aspheres may enable a reduction of lens elements, which can reduce weight, increase throughput, and simplify mechanical tolerancing and assembly. TECHSPEC® Precision Aspheric Lenses offer the benefits of an aspheric element combined with the manufacturing precision of state-of-the-art grinding and polishing equipment.With the available prescription data, these lenses can be easily designed and integrated into complex optical systems. Featuring low f/#s for optimum light gathering and focusing performance, these lenses are computer optimized to eliminate spherical and minimize higher order aberrations. VIS coating option provides <1.5% reflection from 425-675nm, whereas NIR coating provides <1.5% reflection from 600-1050nm. For custom coating requirements, please contact our Applications Engineering Department.
Description
Designed and Manufactured by Edmund Optics Prescription Information Available As optical systems are pushed to be better, faster, and cheaper, it becomes necessary to explore aspheric solutions. Aspheric surfaces can increase the numerical aperture of a lens while minimizing system aberrations. Additionally, when designed into a lens system, aspheres may enable a reduction of lens elements, which can reduce weight, increase throughput, and simplify mechanical tolerancing and assembly. TECHSPEC® Precision Aspheric Lenses offer the benefits of an aspheric element combined with the manufacturing precision of state-of-the-art grinding and polishing equipment.With the available prescription data, these lenses can be easily designed and integrated into complex optical systems. Featuring low f/#s for optimum light gathering and focusing performance, these lenses are computer optimized to eliminate spherical and minimize higher order aberrations. VIS coating option provides <1.5% reflection from 425-675nm, whereas NIR coating provides <1.5% reflection from 600-1050nm. For custom coating requirements, please contact our Applications Engineering Department.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Aspheric Lens 25mm Dia., 0.33 Numerical Aperture, Uncoated
NT47-732
Aspheric Lens 25mm Dia., 0.33 Numerical Aperture, Uncoated NT47-732
Designed and Manufactured by Edmund Optics Prescription Information Available As optical systems are pushed to be better, faster, and cheaper, it becomes necessary to explore aspheric solutions. Aspheric surfaces can increase the numerical aperture of a lens while minimizing system aberrations. Additionally, when designed into a lens system, aspheres may enable a reduction of lens elements, which can reduce weight, increase throughput, and simplify mechanical tolerancing and assembly. TECHSPEC® Precision Aspheric Lenses offer the benefits of an aspheric element combined with the manufacturing precision of state-of-the-art grinding and polishing equipment.With the available prescription data, these lenses can be easily designed and integrated into complex optical systems. Featuring low f/#s for optimum light gathering and focusing performance, these lenses are computer optimized to eliminate spherical and minimize higher order aberrations. VIS coating option provides <1.5% reflection from 425-675nm, whereas NIR coating provides <1.5% reflection from 600-1050nm. For custom coating requirements, please contact our Applications Engineering Department.
  • Designed and Manufactured by Edmund Optics
  • Prescription Information Available

As optical systems are pushed to be better, faster, and cheaper, it becomes necessary to explore aspheric solutions. Aspheric surfaces can increase the numerical aperture of a lens while minimizing system aberrations. Additionally, when designed into a lens system, aspheres may enable a reduction of lens elements, which can reduce weight, increase throughput, and simplify mechanical tolerancing and assembly. TECHSPEC® Precision Aspheric Lenses offer the benefits of an aspheric element combined with the manufacturing precision of state-of-the-art grinding and polishing equipment.With the available prescription data, these lenses can be easily designed and integrated into complex optical systems. Featuring low f/#s for optimum light gathering and focusing performance, these lenses are computer optimized to eliminate spherical and minimize higher order aberrations. VIS coating option provides <1.5% reflection from 425-675nm, whereas NIR coating provides <1.5% reflection from 600-1050nm. For custom coating requirements, please contact our Applications Engineering Department.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT47-732
Product Name Aspheric Lens 25mm Dia., 0.33 Numerical Aperture, Uncoated
Lens Type Aspheric
Focal Length 37.5 mm (1.48 inch)
Center Thickness 6 mm (0.2362 inch)
Edge Thickness 2.3 mm (0.0906 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Meniscus Concave-Convex Lenses - G930 - Gurley Precision Instruments
Specs
Lens Type Meniscus; Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 4 mm (0.1575 inch)
View Details
Spherical and Cylindrical Lenses -  - CeNing Optics Co., Ltd.
Specs
Lens Type Achromats; Aspheric; Cylindrical Lens; Spherical Lens; Powell
Lens Application Infrared (optional feature); Visible
Focal Length 2 to 5000 mm (0.0787 to 197 inch)
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details