Edmund Optics Inc. Achromatic Lens 12.5mm Dia. x 35mm FL, VIS 0 Coating NT47-664

Description
Designed for 0° Angle of Incidence Less Than 0.4% Reflectance Per Surface from 425 - 675nm New Edge Blackened (INK) Achromats! Eliminate Stray Light from Imaging and Photonics Systems Improved Signal-to-Noise Ratio Broadband BBAR Coating Achromatic lenses consist of two optical components cemented together to form an achromatic doublet which is computer optimized to correct for on-axis spherical and chromatic aberrations. Magnesium Fluoride coated achromats also available. All dimensions are in mm.New Performance data on achromatic lenses available.
Description
Designed for 0° Angle of Incidence Less Than 0.4% Reflectance Per Surface from 425 - 675nm New Edge Blackened (INK) Achromats! Eliminate Stray Light from Imaging and Photonics Systems Improved Signal-to-Noise Ratio Broadband BBAR Coating Achromatic lenses consist of two optical components cemented together to form an achromatic doublet which is computer optimized to correct for on-axis spherical and chromatic aberrations. Magnesium Fluoride coated achromats also available. All dimensions are in mm.New Performance data on achromatic lenses available.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Achromatic Lens 12.5mm Dia. x 35mm FL, VIS 0 Coating
NT47-664
Achromatic Lens 12.5mm Dia. x 35mm FL, VIS 0 Coating NT47-664
Designed for 0° Angle of Incidence Less Than 0.4% Reflectance Per Surface from 425 - 675nm New Edge Blackened (INK) Achromats! Eliminate Stray Light from Imaging and Photonics Systems Improved Signal-to-Noise Ratio Broadband BBAR Coating Achromatic lenses consist of two optical components cemented together to form an achromatic doublet which is computer optimized to correct for on-axis spherical and chromatic aberrations. Magnesium Fluoride coated achromats also available. All dimensions are in mm.New Performance data on achromatic lenses available.
  • Designed for 0° Angle of Incidence
  • Less Than 0.4% Reflectance Per Surface from 425 - 675nm

New Edge Blackened (INK) Achromats!

  • Eliminate Stray Light from Imaging and Photonics Systems
  • Improved Signal-to-Noise Ratio
  • Broadband BBAR Coating

Achromatic lenses consist of two optical components cemented together to form an achromatic doublet which is computer optimized to correct for on-axis spherical and chromatic aberrations. Magnesium Fluoride coated achromats also available. All dimensions are in mm.New Performance data on achromatic lenses available.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT47-664
Product Name Achromatic Lens 12.5mm Dia. x 35mm FL, VIS 0 Coating
Lens Type Achromats
Lens Application Visible
Focal Length 35 mm (1.38 inch)
Center Thickness 3.68 mm (0.1449 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Bi-Convex Lenses - LBX-254-R1829-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature 183 mm (7.2 inch)
View Details
Achromatic Lenses - Ax08525 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 20 mm (0.7874 inch)
Center Thickness 5.25 mm (0.2067 inch)
View Details