Edmund Optics Inc. N-BK7 Rod Lens 1.0mm Diameter X 2.0mm Length NT47-627

Description
Focuses Collimated Light into a Line Available in Diameters as Small as 1mm N-BK7 and Fused Silica Substrate Options TDesigned for use in a variety of laser and imaging systems, these components are available in a range of micro sizes for integration into a host of OEM applications. Custom sizes, variations in polishing/ groung surfaces and additional coatings are available upon request, please contact our Sales Department for details.TECHSPEC® Rod Lenses are polished on the circumference and ground on both ends. Optical performance is similar to a cylinder lens. Collimated light passing through the diameter of the rod lens will be focused into a line. N-BK7 and UV Fused Silica substrates are available for a variety of UV, Visible and NIR applications.
Description
Focuses Collimated Light into a Line Available in Diameters as Small as 1mm N-BK7 and Fused Silica Substrate Options TDesigned for use in a variety of laser and imaging systems, these components are available in a range of micro sizes for integration into a host of OEM applications. Custom sizes, variations in polishing/ groung surfaces and additional coatings are available upon request, please contact our Sales Department for details.TECHSPEC® Rod Lenses are polished on the circumference and ground on both ends. Optical performance is similar to a cylinder lens. Collimated light passing through the diameter of the rod lens will be focused into a line. N-BK7 and UV Fused Silica substrates are available for a variety of UV, Visible and NIR applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
N-BK7 Rod Lens 1.0mm Diameter X 2.0mm Length
NT47-627
N-BK7 Rod Lens 1.0mm Diameter X 2.0mm Length NT47-627
Focuses Collimated Light into a Line Available in Diameters as Small as 1mm N-BK7 and Fused Silica Substrate Options TDesigned for use in a variety of laser and imaging systems, these components are available in a range of micro sizes for integration into a host of OEM applications. Custom sizes, variations in polishing/ groung surfaces and additional coatings are available upon request, please contact our Sales Department for details.TECHSPEC® Rod Lenses are polished on the circumference and ground on both ends. Optical performance is similar to a cylinder lens. Collimated light passing through the diameter of the rod lens will be focused into a line. N-BK7 and UV Fused Silica substrates are available for a variety of UV, Visible and NIR applications.
  • Focuses Collimated Light into a Line
  • Available in Diameters as Small as 1mm
  • N-BK7 and Fused Silica Substrate Options

TDesigned for use in a variety of laser and imaging systems, these components are available in a range of micro sizes for integration into a host of OEM applications. Custom sizes, variations in polishing/ groung surfaces and additional coatings are available upon request, please contact our Sales Department for details.TECHSPEC® Rod Lenses are polished on the circumference and ground on both ends. Optical performance is similar to a cylinder lens. Collimated light passing through the diameter of the rod lens will be focused into a line. N-BK7 and UV Fused Silica substrates are available for a variety of UV, Visible and NIR applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT47-627
Product Name N-BK7 Rod Lens 1.0mm Diameter X 2.0mm Length
Lens Type Cylindrical Lens
Unlock Full Specs
to access all available technical data

Similar Products

Precision Plano-Convex Lenses - G929 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 60 mm (2.36 inch)
Center Thickness 6.3 mm (0.2480 inch)
View Details
BK7 Lenses -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Lens Application Ultraviolet
Materials BK7 Glass; Ultra-violet grade Fused Silica
Surface Quality 40-20 Scratch / Dig
View Details
Cylindrical Plano-Convex Lenses -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Lens Type Cylindrical Lens
Lens Application Visible
Focal Length 8 to 500 mm (0.3150 to 19.69 inch)
View Details
Positive Fresnel Lense - SC 229 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 400 mm (15.75 inch)
View Details