Edmund Optics Inc. 1/20Wave Flat Fused Silica 4" Dia. Protected Aluminum NT47-574-522

Description
Fused Silica and Zerodur® Substrates 1/20λ Surface Accuracy Variety of Coating Options Offered 1/10λ and 1/4λ Surface Accuracies Also Offered TECHSPEC® 1/20λ Precision Optical Flat Mirrors are an excellent choice for interferometry, imaging systems, laser applications, optical path folding, and autocollimation. All mirrors are available coated or uncoated, and the second surface is pitch polished to window quality.These optical flat mirrors are offered with two substrate options: Zerodur® and fused silica. Zerodur® is a yellow tinted glass ceramic developed by Schott®. Zerodur® features an extremely low coefficient of thermal expansion of ±0.10 x 10-6/°C. In applications where temperature fluctuation is a concern, Zerodur® offers a thermal stability that is unmatched. Fused silica is optically clear and features excellent resistance to abrasion and high durability, with a low coefficient of thermal expansion of ±0.55 x 10-6/°C. For harsh environments, or in applications where wear and tear is a factor, fused silica is an ideal choice.Uncoated TECHSPEC® 1/20λ Precision Optical Flats are available for testing and measurement applications.
Description
Fused Silica and Zerodur® Substrates 1/20λ Surface Accuracy Variety of Coating Options Offered 1/10λ and 1/4λ Surface Accuracies Also Offered TECHSPEC® 1/20λ Precision Optical Flat Mirrors are an excellent choice for interferometry, imaging systems, laser applications, optical path folding, and autocollimation. All mirrors are available coated or uncoated, and the second surface is pitch polished to window quality.These optical flat mirrors are offered with two substrate options: Zerodur® and fused silica. Zerodur® is a yellow tinted glass ceramic developed by Schott®. Zerodur® features an extremely low coefficient of thermal expansion of ±0.10 x 10-6/°C. In applications where temperature fluctuation is a concern, Zerodur® offers a thermal stability that is unmatched. Fused silica is optically clear and features excellent resistance to abrasion and high durability, with a low coefficient of thermal expansion of ±0.55 x 10-6/°C. For harsh environments, or in applications where wear and tear is a factor, fused silica is an ideal choice.Uncoated TECHSPEC® 1/20λ Precision Optical Flats are available for testing and measurement applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
1/20Wave Flat Fused Silica 4" Dia. Protected Aluminum
NT47-574-522
1/20Wave Flat Fused Silica 4" Dia. Protected Aluminum NT47-574-522
Fused Silica and Zerodur® Substrates 1/20λ Surface Accuracy Variety of Coating Options Offered 1/10λ and 1/4λ Surface Accuracies Also Offered TECHSPEC® 1/20λ Precision Optical Flat Mirrors are an excellent choice for interferometry, imaging systems, laser applications, optical path folding, and autocollimation. All mirrors are available coated or uncoated, and the second surface is pitch polished to window quality.These optical flat mirrors are offered with two substrate options: Zerodur® and fused silica. Zerodur® is a yellow tinted glass ceramic developed by Schott®. Zerodur® features an extremely low coefficient of thermal expansion of ±0.10 x 10-6/°C. In applications where temperature fluctuation is a concern, Zerodur® offers a thermal stability that is unmatched. Fused silica is optically clear and features excellent resistance to abrasion and high durability, with a low coefficient of thermal expansion of ±0.55 x 10-6/°C. For harsh environments, or in applications where wear and tear is a factor, fused silica is an ideal choice.Uncoated TECHSPEC® 1/20λ Precision Optical Flats are available for testing and measurement applications.
  • Fused Silica and Zerodur® Substrates
  • 1/20λ Surface Accuracy
  • Variety of Coating Options Offered
  • 1/10λ and 1/4λ Surface Accuracies Also Offered

TECHSPEC® 1/20λ Precision Optical Flat Mirrors are an excellent choice for interferometry, imaging systems, laser applications, optical path folding, and autocollimation. All mirrors are available coated or uncoated, and the second surface is pitch polished to window quality.These optical flat mirrors are offered with two substrate options: Zerodur® and fused silica. Zerodur® is a yellow tinted glass ceramic developed by Schott®. Zerodur® features an extremely low coefficient of thermal expansion of ±0.10 x 10-6/°C. In applications where temperature fluctuation is a concern, Zerodur® offers a thermal stability that is unmatched. Fused silica is optically clear and features excellent resistance to abrasion and high durability, with a low coefficient of thermal expansion of ±0.55 x 10-6/°C. For harsh environments, or in applications where wear and tear is a factor, fused silica is an ideal choice.Uncoated TECHSPEC® 1/20λ Precision Optical Flats are available for testing and measurement applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT47-574-522
Product Name 1/20Wave Flat Fused Silica 4" Dia. Protected Aluminum
Mirror Types Flat Mirror
Diameter/Width 102 mm (4 inch)
Thickness 19.1 mm (0.7520 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Optical Mirrors - Dichroic Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
Cell Mirror -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Round
View Details
Rectangular Mirrors - MIRR-127-063-063-BOROFLOAT - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 6.35 to 12.7 mm (0.2500 to 0.5000 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Dielectric Mirror, Laser Line, 50.8 mm Diameter, λ/10, 532 nm - 20D20DM.11 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 532 nm (5320 Å)
Diameter/Width 50.8 mm (2 inch)
View Details