Edmund Optics Inc. Plano-Convex Lens 6mm Dia. x 6mm FL VIS 0 Coating NT47-460

Description
AR Coated to Provide <0.4% Reflectance per Surface for 425 - 675nm Designed for 0° Angle of Incidence Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS-NIR, NIR I and NIR II.
Description
AR Coated to Provide <0.4% Reflectance per Surface for 425 - 675nm Designed for 0° Angle of Incidence Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS-NIR, NIR I and NIR II.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Plano-Convex Lens 6mm Dia. x 6mm FL VIS 0 Coating
NT47-460
Plano-Convex Lens 6mm Dia. x 6mm FL VIS 0 Coating NT47-460
AR Coated to Provide <0.4% Reflectance per Surface for 425 - 675nm Designed for 0° Angle of Incidence Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS-NIR, NIR I and NIR II.
  • AR Coated to Provide <0.4% Reflectance per Surface for 425 - 675nm
  • Designed for 0° Angle of Incidence

Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS-NIR, NIR I and
NIR II.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT47-460
Product Name Plano-Convex Lens 6mm Dia. x 6mm FL VIS 0 Coating
Lens Type Spherical Lens
Lens Application Visible
Focal Length 6 mm (0.2362 inch)
Center Thickness 2.5 mm (0.0984 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 258 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 28.7 mm (1.13 inch)
View Details
Precision Aspherical Lenses - G974 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 27 mm (1.06 inch)
Center Thickness 12.3 mm (0.4843 inch)
View Details
Optical Lenses - Powell Lenses - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Lens Type Aspheric; Powell
Lens Application Visible
Center Thickness 7 to 9 mm (0.2756 to 0.3543 inch)
View Details