Edmund Optics Inc. Plano-Convex Lens 12mm Dia. x 48mm FL VIS 0, Inked NT47-336-INK

Description
AR Coated to Provide <0.4% Reflectance per Surface for 425 - 675nm Designed for 0° Angle of Incidence Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS-NIR, NIR I and NIR II.
Description
AR Coated to Provide <0.4% Reflectance per Surface for 425 - 675nm Designed for 0° Angle of Incidence Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS-NIR, NIR I and NIR II.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Plano-Convex Lens 12mm Dia. x 48mm FL VIS 0, Inked
NT47-336-INK
Plano-Convex Lens 12mm Dia. x 48mm FL VIS 0, Inked NT47-336-INK
AR Coated to Provide <0.4% Reflectance per Surface for 425 - 675nm Designed for 0° Angle of Incidence Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS-NIR, NIR I and NIR II.
  • AR Coated to Provide <0.4% Reflectance per Surface for 425 - 675nm
  • Designed for 0° Angle of Incidence

Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS-NIR, NIR I and
NIR II.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT47-336-INK
Product Name Plano-Convex Lens 12mm Dia. x 48mm FL VIS 0, Inked
Lens Type Spherical Lens
Lens Application Visible
Focal Length 48 mm (1.89 inch)
Center Thickness 2.5 mm (0.0984 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Aspherical Lenses - G945 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 23.5 mm (0.9252 inch)
Center Thickness 13.5 mm (0.5315 inch)
View Details
Optical Lenses - Singlet Plano-Convex Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length 4 to 1000 mm (0.1575 to 39.37 inch)
View Details
Collimating capillary lenses - J12818-01 - Hamamatsu Photonics Europe
Specs
Focal Length 0.0200 mm (7.87E-4 inch)
Materials Polyimide film
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details