Edmund Optics Inc. Cold Mirror 0 Deg AOI 50mm Dia NT47-305

Description
0° and 45° Angle of Incidence Options Available Reflects 90% of Visible Light Transmits 80% of the NIR and IR These 0° and 45° angle of incidence Cold Mirrors are ideal for decreasing the undesirable heat caused by infrared radiation. A multi-layer dielectric coating reflects 90% of visible light while transmitting over 80% of the NIR and IR. Cold Mirrors will function satisfactorily, and are resistant to damage, from ambient temperatures of -45°C to +232°C, ideal for projection systems where heat build-up can lead to system damage. Made of BOROFLOAT™ glass, these Cold Mirrors can be cut to the desired size for any application.
Description
0° and 45° Angle of Incidence Options Available Reflects 90% of Visible Light Transmits 80% of the NIR and IR These 0° and 45° angle of incidence Cold Mirrors are ideal for decreasing the undesirable heat caused by infrared radiation. A multi-layer dielectric coating reflects 90% of visible light while transmitting over 80% of the NIR and IR. Cold Mirrors will function satisfactorily, and are resistant to damage, from ambient temperatures of -45°C to +232°C, ideal for projection systems where heat build-up can lead to system damage. Made of BOROFLOAT™ glass, these Cold Mirrors can be cut to the desired size for any application.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Cold Mirror 0 Deg AOI 50mm Dia
NT47-305
Cold Mirror 0 Deg AOI 50mm Dia NT47-305
0° and 45° Angle of Incidence Options Available Reflects 90% of Visible Light Transmits 80% of the NIR and IR These 0° and 45° angle of incidence Cold Mirrors are ideal for decreasing the undesirable heat caused by infrared radiation. A multi-layer dielectric coating reflects 90% of visible light while transmitting over 80% of the NIR and IR. Cold Mirrors will function satisfactorily, and are resistant to damage, from ambient temperatures of -45°C to +232°C, ideal for projection systems where heat build-up can lead to system damage. Made of BOROFLOAT™ glass, these Cold Mirrors can be cut to the desired size for any application.
  • 0° and 45° Angle of Incidence Options Available
  • Reflects 90% of Visible Light
  • Transmits 80% of the NIR and IR

These 0° and 45° angle of incidence Cold Mirrors are ideal for decreasing the undesirable heat caused by infrared radiation. A multi-layer dielectric coating reflects 90% of visible light while transmitting over 80% of the NIR and IR. Cold Mirrors will function satisfactorily, and are resistant to damage, from ambient temperatures of -45°C to +232°C, ideal for projection systems where heat build-up can lead to system damage. Made of BOROFLOAT™ glass, these Cold Mirrors can be cut to the desired size for any application.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Filters
Product Number NT47-305
Product Name Cold Mirror 0 Deg AOI 50mm Dia
Filter Type Cold Mirrors
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Rectangular
View Details
Bandpass Filter, 50.8x50.8 mm, 600±3.5 nm, 25±3.5 nm FWHM - 20BPF25-600 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 3.07 mm (0.1210 inch)
View Details
Bandpass Interference Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Bandpass / Interference Filters; Long Pass Filters; Short Pass Filters
Application Infrared; Visible
Filter Shape Circular; Square
View Details