TECHSPEC® Unmounted Linear Glass Polarizers offer a high extinction ratio, and are available in a range of sizes. A single polarizer transmits about 25% of randomly polarized incident light from 400 700nm. The glass substrate is anti-reflection (AR) coated to minimize loss of light due to reflection. These polarizers are ideal for a broad range of industrial and laboratory applications.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Optical Polarizers |
| Product Number | NT47-215 |
| Product Name | 12.5mm Dia. Unmounted Linear Glass Polarizer |
| Optical Polarizer | Linear Polarizer |
| Polarizer Features | Anti-Reflection Coating |
| Polarizer Application | Visible |