Edmund Optics Inc. 0.18 NA 6.10mm FL Molded Aspheric Lens, Uncoated NT47-147

Description
Micro Sizes 2mm Dia. Several Coating Options Aspheric lenses are known for providing simple, single-element solutions for managing laser light. LightPath® has perfected a glass molding technology that produces aspheric lenses with consistent quality and at practical prices for system designers. Aspherics, which can be made in a large variety of Numerical Apertures (NA), can eliminate spherical aberrations and improve focusing and collimating accuracy. A low NA is ideal for maintaining beam shape, as in barcode scanning, where a nearly circular beam is critical. High NA lenses gather all available energy when long beam paths are required, such as in sighting systems. Molded aspheric lenses are used in a wide variety of photonic products including bar code scanners, laser diode-to-fiber couplings, optical data storage, and medical lasers.
Description
Micro Sizes 2mm Dia. Several Coating Options Aspheric lenses are known for providing simple, single-element solutions for managing laser light. LightPath® has perfected a glass molding technology that produces aspheric lenses with consistent quality and at practical prices for system designers. Aspherics, which can be made in a large variety of Numerical Apertures (NA), can eliminate spherical aberrations and improve focusing and collimating accuracy. A low NA is ideal for maintaining beam shape, as in barcode scanning, where a nearly circular beam is critical. High NA lenses gather all available energy when long beam paths are required, such as in sighting systems. Molded aspheric lenses are used in a wide variety of photonic products including bar code scanners, laser diode-to-fiber couplings, optical data storage, and medical lasers.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
0.18 NA 6.10mm FL Molded Aspheric Lens, Uncoated
NT47-147
0.18 NA 6.10mm FL Molded Aspheric Lens, Uncoated NT47-147
Micro Sizes 2mm Dia. Several Coating Options Aspheric lenses are known for providing simple, single-element solutions for managing laser light. LightPath® has perfected a glass molding technology that produces aspheric lenses with consistent quality and at practical prices for system designers. Aspherics, which can be made in a large variety of Numerical Apertures (NA), can eliminate spherical aberrations and improve focusing and collimating accuracy. A low NA is ideal for maintaining beam shape, as in barcode scanning, where a nearly circular beam is critical. High NA lenses gather all available energy when long beam paths are required, such as in sighting systems. Molded aspheric lenses are used in a wide variety of photonic products including bar code scanners, laser diode-to-fiber couplings, optical data storage, and medical lasers.
  • Micro Sizes 2mm Dia.
  • Several Coating Options

Aspheric lenses are known for providing simple, single-element solutions for managing laser light. LightPath® has perfected a glass molding technology that produces aspheric lenses with consistent quality and at practical prices for system designers. Aspherics, which can be made in a large variety of Numerical Apertures (NA), can eliminate spherical aberrations and improve focusing and collimating accuracy. A low NA is ideal for maintaining beam shape, as in barcode scanning, where a nearly circular beam is critical. High NA lenses gather all available energy when long beam paths are required, such as in sighting systems. Molded aspheric lenses are used in a wide variety of photonic products including bar code scanners, laser diode-to-fiber couplings, optical data storage, and medical lasers.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT47-147
Product Name 0.18 NA 6.10mm FL Molded Aspheric Lens, Uncoated
Lens Type Aspheric
Unlock Full Specs
to access all available technical data

Similar Products

Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Bi-Convex Lenses - LBX-254-R4584-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature 458 mm (18.05 inch)
View Details
Precision Meniscus Concave-Convex Lenses - G930 - Gurley Precision Instruments
Specs
Lens Type Meniscus; Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 4 mm (0.1575 inch)
View Details