Edmund Optics Inc. S-LAH79 Ball Lens 8.0mm Diameter NT47-131

Description
Index of Refraction of 2.0 High Tolerance These ball lenses have an even higher index of refraction than our LaSFN9 ball lenses, providing a shorter back focal length, which simplifies fiber coupling. Other uses include endoscopy, bar code scanning, ball pre-forms for aspheric lenses, and sensor applications. S-LAH79 (Ohara) has Abbe Number of 28.3, density of 5.23g/cm3 and coefficient of linear expansion of 6.0 microns/m°C (-30 to 70°C).For general information about ball lens, as well as how to calculate the NA and Focal Length please check our technical article Understanding Ball Lenses.
Description
Index of Refraction of 2.0 High Tolerance These ball lenses have an even higher index of refraction than our LaSFN9 ball lenses, providing a shorter back focal length, which simplifies fiber coupling. Other uses include endoscopy, bar code scanning, ball pre-forms for aspheric lenses, and sensor applications. S-LAH79 (Ohara) has Abbe Number of 28.3, density of 5.23g/cm3 and coefficient of linear expansion of 6.0 microns/m°C (-30 to 70°C).For general information about ball lens, as well as how to calculate the NA and Focal Length please check our technical article Understanding Ball Lenses.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
S-LAH79 Ball Lens 8.0mm Diameter
NT47-131
S-LAH79 Ball Lens 8.0mm Diameter NT47-131
Index of Refraction of 2.0 High Tolerance These ball lenses have an even higher index of refraction than our LaSFN9 ball lenses, providing a shorter back focal length, which simplifies fiber coupling. Other uses include endoscopy, bar code scanning, ball pre-forms for aspheric lenses, and sensor applications. S-LAH79 (Ohara) has Abbe Number of 28.3, density of 5.23g/cm3 and coefficient of linear expansion of 6.0 microns/m°C (-30 to 70°C).For general information about ball lens, as well as how to calculate the NA and Focal Length please check our technical article Understanding Ball Lenses.
  • Index of Refraction of 2.0
  • High Tolerance

These ball lenses have an even higher index of refraction than our LaSFN9 ball lenses, providing a shorter back focal length, which simplifies fiber coupling. Other uses include endoscopy, bar code scanning, ball pre-forms for aspheric lenses, and sensor applications. S-LAH79 (Ohara) has Abbe Number of 28.3, density of 5.23g/cm3 and coefficient of linear expansion of 6.0 microns/m°C (-30 to 70°C).For general information about ball lens, as well as how to calculate the NA and Focal Length please check our technical article Understanding Ball Lenses.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT47-131
Product Name S-LAH79 Ball Lens 8.0mm Diameter
Lens Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 231 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 16.3 mm (0.6417 inch)
View Details
Precision Plano-Convex Lenses - G1062 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 3.1 mm (0.1220 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.4x12.7mm, 19 mm, 650-1000 nm - CKX019AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 15.49 mm (0.6098 inch)
Center Thickness 5.33 mm (0.2098 inch)
View Details