Edmund Optics Inc. 38.1mm Dia Aluminum Substrate Mirror, Aluminum Coating NT47-115

Description
Aluminum Substrate Mirrors Ideal for LWIR Laser Applications Aluminum and Gold Coating Options These aluminum substrate, diamond turned Metal Mirrors are available with either a protected aluminum or gold coating, and are ideal for LWIR (greater than 2000nm) laser applications. Due to the 17.5nm roughness of the diamond turned surface, these mirrors may not be suitable for UV and visible applications that require low scatter. The backs of the mirrors are machined flat and are tapped with 3 holes for easy, accurate mounting.
Description
Aluminum Substrate Mirrors Ideal for LWIR Laser Applications Aluminum and Gold Coating Options These aluminum substrate, diamond turned Metal Mirrors are available with either a protected aluminum or gold coating, and are ideal for LWIR (greater than 2000nm) laser applications. Due to the 17.5nm roughness of the diamond turned surface, these mirrors may not be suitable for UV and visible applications that require low scatter. The backs of the mirrors are machined flat and are tapped with 3 holes for easy, accurate mounting.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
38.1mm Dia Aluminum Substrate Mirror, Aluminum Coating
NT47-115
38.1mm Dia Aluminum Substrate Mirror, Aluminum Coating NT47-115
Aluminum Substrate Mirrors Ideal for LWIR Laser Applications Aluminum and Gold Coating Options These aluminum substrate, diamond turned Metal Mirrors are available with either a protected aluminum or gold coating, and are ideal for LWIR (greater than 2000nm) laser applications. Due to the 17.5nm roughness of the diamond turned surface, these mirrors may not be suitable for UV and visible applications that require low scatter. The backs of the mirrors are machined flat and are tapped with 3 holes for easy, accurate mounting.
  • Aluminum Substrate Mirrors
  • Ideal for LWIR Laser Applications
  • Aluminum and Gold Coating Options

These aluminum substrate, diamond turned Metal Mirrors are available with either a protected aluminum or gold coating, and are ideal for LWIR (greater than 2000nm) laser applications. Due to the 17.5nm roughness of the diamond turned surface, these mirrors may not be suitable for UV and visible applications that require low scatter. The backs of the mirrors are machined flat and are tapped with 3 holes for easy, accurate mounting.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT47-115
Product Name 38.1mm Dia Aluminum Substrate Mirror, Aluminum Coating
Mirror Types Flat Mirror
Diameter/Width 38.1 mm (1.5 inch)
Thickness 9.5 mm (0.3740 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Optical Mirrors - Dichroic Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
Cell Mirror -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Round
View Details
Rectangular Mirrors - MIRR-127-063-031-BK7 - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 6.35 to 12.7 mm (0.2500 to 0.5000 inch)
Thickness 3.18 mm (0.1250 inch)
View Details
Dielectric Mirror, Broadband, Zerodur, 50.8 mm, 488-694 nm - 20Z40BD.1 - Newport MKS
Specs
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
View Details