Edmund Optics Inc. ZnSe Plano-Convex Lens 25.4mm Dia. x 200.0mm FL NT47-075

Description
Usable Transmission Range is 600nm to 16μm Low Dispersion Zinc Selenide is a chemically vapor deposited material commonly used in thermal imaging, FLIR, and medical systems. It has wide usage in high power CO2 laser systems because of its low absorption coefficient and high resistance to thermal shock. Zinc Selenide is a relatively soft material that scratches easily and it is not recommended for use in harsh environments (Knoop Hardness 120). Great care must be taken during handling, mounting, and cleaning. Apply uniform pressure when handling, wear Latex finger cots or gloves to prevent contamination and do not use tweezers or other tools.#66-123 Kit contains all 9 25.4mm diameter Zinc Selenide PCX Lenses.Note: Special care should be taken when handling Zinc Selenide as it is a toxic material. Always wear rubber or plastic gloves to avoid risk of contamination.
Description
Usable Transmission Range is 600nm to 16μm Low Dispersion Zinc Selenide is a chemically vapor deposited material commonly used in thermal imaging, FLIR, and medical systems. It has wide usage in high power CO2 laser systems because of its low absorption coefficient and high resistance to thermal shock. Zinc Selenide is a relatively soft material that scratches easily and it is not recommended for use in harsh environments (Knoop Hardness 120). Great care must be taken during handling, mounting, and cleaning. Apply uniform pressure when handling, wear Latex finger cots or gloves to prevent contamination and do not use tweezers or other tools.#66-123 Kit contains all 9 25.4mm diameter Zinc Selenide PCX Lenses.Note: Special care should be taken when handling Zinc Selenide as it is a toxic material. Always wear rubber or plastic gloves to avoid risk of contamination.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
ZnSe Plano-Convex Lens 25.4mm Dia. x 200.0mm FL
NT47-075
ZnSe Plano-Convex Lens 25.4mm Dia. x 200.0mm FL NT47-075
Usable Transmission Range is 600nm to 16μm Low Dispersion Zinc Selenide is a chemically vapor deposited material commonly used in thermal imaging, FLIR, and medical systems. It has wide usage in high power CO2 laser systems because of its low absorption coefficient and high resistance to thermal shock. Zinc Selenide is a relatively soft material that scratches easily and it is not recommended for use in harsh environments (Knoop Hardness 120). Great care must be taken during handling, mounting, and cleaning. Apply uniform pressure when handling, wear Latex finger cots or gloves to prevent contamination and do not use tweezers or other tools.#66-123 Kit contains all 9 25.4mm diameter Zinc Selenide PCX Lenses.Note: Special care should be taken when handling Zinc Selenide as it is a toxic material. Always wear rubber or plastic gloves to avoid risk of contamination.
  • Usable Transmission Range is 600nm to 16μm
  • Low Dispersion

Zinc Selenide is a chemically vapor deposited material commonly used in thermal imaging, FLIR, and medical systems. It has wide usage in high power CO2 laser systems because of its low absorption coefficient and high resistance to thermal shock. Zinc Selenide is a relatively soft material that scratches easily and it is not recommended for use in harsh environments (Knoop Hardness 120). Great care must be taken during handling, mounting, and cleaning. Apply uniform pressure when handling, wear Latex finger cots or gloves to prevent contamination and do not use tweezers or other tools.#66-123 Kit contains all 9 25.4mm diameter Zinc Selenide PCX Lenses.Note: Special care should be taken when handling Zinc Selenide as it is a toxic material. Always wear rubber or plastic gloves to avoid risk of contamination.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT47-075
Product Name ZnSe Plano-Convex Lens 25.4mm Dia. x 200.0mm FL
Center Thickness 2.3 mm (0.0906 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Bi-Convex Lenses - LBX-254-R166-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature 16.69 mm (0.6570 inch)
View Details
Precision Aspherical Lenses - G976 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 24 mm (0.9449 inch)
Center Thickness 15.6 mm (0.6142 inch)
View Details