Edmund Optics Inc. CaF2 Double-Convex Lens, 25.4mm Diameter x 25.4mm FL NT47-056

Description
Greater than 90% Transmission from 350nm-7μm Low Index of Refraction Calcium Fluoride is often used in spectroscopic windows and lenses due to its high transmission from 350nm to 7μm. Calcium Fluoride is also commonly found in cryogenically cooled thermal imaging systems. Its low absorption and high damage threshold makes it a popular choice for excimer laser optics. Calcium Fluoride's low refractive index allows it to be used without an antireflective coating. The Knoop hardness of Calcium Fluoride is 158.3.
Description
Greater than 90% Transmission from 350nm-7μm Low Index of Refraction Calcium Fluoride is often used in spectroscopic windows and lenses due to its high transmission from 350nm to 7μm. Calcium Fluoride is also commonly found in cryogenically cooled thermal imaging systems. Its low absorption and high damage threshold makes it a popular choice for excimer laser optics. Calcium Fluoride's low refractive index allows it to be used without an antireflective coating. The Knoop hardness of Calcium Fluoride is 158.3.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
CaF2 Double-Convex Lens, 25.4mm Diameter x 25.4mm FL
NT47-056
CaF2 Double-Convex Lens, 25.4mm Diameter x 25.4mm FL NT47-056
Greater than 90% Transmission from 350nm-7μm Low Index of Refraction Calcium Fluoride is often used in spectroscopic windows and lenses due to its high transmission from 350nm to 7μm. Calcium Fluoride is also commonly found in cryogenically cooled thermal imaging systems. Its low absorption and high damage threshold makes it a popular choice for excimer laser optics. Calcium Fluoride's low refractive index allows it to be used without an antireflective coating. The Knoop hardness of Calcium Fluoride is 158.3.
  • Greater than 90% Transmission from 350nm-7μm
  • Low Index of Refraction

Calcium Fluoride is often used in spectroscopic windows and lenses due to its high transmission from 350nm to 7μm. Calcium Fluoride is also commonly found in cryogenically cooled thermal imaging systems. Its low absorption and high damage threshold makes it a popular choice for excimer laser optics. Calcium Fluoride's low refractive index allows it to be used without an antireflective coating. The Knoop hardness of Calcium Fluoride is 158.3.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT47-056
Product Name CaF2 Double-Convex Lens, 25.4mm Diameter x 25.4mm FL
Center Thickness 12.2 mm (0.4803 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Concave Lenses - LPC-127-R516-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 12.7 mm (0.5000 inch)
Radius of Curvature -51.68 mm (-2.03 inch)
View Details
Precision Aspherical Lenses - G974 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 27 mm (1.06 inch)
Center Thickness 12.3 mm (0.4843 inch)
View Details