Edmund Optics Inc. CaF2 Plano-Convex Lens 25.4mm Dia. x 50mm FL NT47-051

Description
Greater than 90% Transmission from 350nm-7μm Low Index of Refraction Calcium Fluoride is often used in spectroscopic windows and lenses due to its high transmission from 350nm to 7μm. Calcium Fluoride is also commonly found in cryogenically cooled thermal imaging systems. Its low absorption and high damage threshold makes it a popular choice for excimer laser optics. Calcium Fluoride's low refractive index allows it to be used without an antireflective coating. The Knoop hardness of Calcium Fluoride is 158.3.#66-122 Kit contains all 9 25.4mm diameter Calcium Fluoride PCX Lenses.
Description
Greater than 90% Transmission from 350nm-7μm Low Index of Refraction Calcium Fluoride is often used in spectroscopic windows and lenses due to its high transmission from 350nm to 7μm. Calcium Fluoride is also commonly found in cryogenically cooled thermal imaging systems. Its low absorption and high damage threshold makes it a popular choice for excimer laser optics. Calcium Fluoride's low refractive index allows it to be used without an antireflective coating. The Knoop hardness of Calcium Fluoride is 158.3.#66-122 Kit contains all 9 25.4mm diameter Calcium Fluoride PCX Lenses.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
CaF2 Plano-Convex Lens 25.4mm Dia. x 50mm FL
NT47-051
CaF2 Plano-Convex Lens 25.4mm Dia. x 50mm FL NT47-051
Greater than 90% Transmission from 350nm-7μm Low Index of Refraction Calcium Fluoride is often used in spectroscopic windows and lenses due to its high transmission from 350nm to 7μm. Calcium Fluoride is also commonly found in cryogenically cooled thermal imaging systems. Its low absorption and high damage threshold makes it a popular choice for excimer laser optics. Calcium Fluoride's low refractive index allows it to be used without an antireflective coating. The Knoop hardness of Calcium Fluoride is 158.3.#66-122 Kit contains all 9 25.4mm diameter Calcium Fluoride PCX Lenses.
  • Greater than 90% Transmission from 350nm-7μm
  • Low Index of Refraction

Calcium Fluoride is often used in spectroscopic windows and lenses due to its high transmission from 350nm to 7μm. Calcium Fluoride is also commonly found in cryogenically cooled thermal imaging systems. Its low absorption and high damage threshold makes it a popular choice for excimer laser optics. Calcium Fluoride's low refractive index allows it to be used without an antireflective coating. The Knoop hardness of Calcium Fluoride is 158.3.#66-122 Kit contains all 9 25.4mm diameter Calcium Fluoride PCX Lenses.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT47-051
Product Name CaF2 Plano-Convex Lens 25.4mm Dia. x 50mm FL
Center Thickness 6.4 mm (0.2520 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 259 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 18.3 mm (0.7205 inch)
View Details
Precision Aspherical Lenses - G949 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 12 mm (0.4724 inch)
Center Thickness 8 mm (0.3150 inch)
View Details
Optical Lenses - Achromatic Lenses for NIR - CeNing Optics Co., Ltd.
Specs
Lens Type Achromats
Lens Application Infrared; Visible
Focal Length 10 to 140 mm (0.3937 to 5.51 inch)
View Details