Edmund Optics Inc. N-BK7 Right Angle Mirror, 30mm Protected Gold Coated NT47-031

Description
Reflects Light at 90° Ideal for System Alignment Enhanced Aluminum and Protected Gold Coatings Available with an enhanced aluminum or protected gold coating, TECHSPEC® Right Angle Mirrors are easily mounted, and are ideal for applications requiring precision alignment and high performance. Right angle mirrors reflect incident light at 90°, and are crucial in many optical systems.
Description
Reflects Light at 90° Ideal for System Alignment Enhanced Aluminum and Protected Gold Coatings Available with an enhanced aluminum or protected gold coating, TECHSPEC® Right Angle Mirrors are easily mounted, and are ideal for applications requiring precision alignment and high performance. Right angle mirrors reflect incident light at 90°, and are crucial in many optical systems.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
N-BK7 Right Angle Mirror, 30mm Protected Gold Coated
NT47-031
N-BK7 Right Angle Mirror, 30mm Protected Gold Coated NT47-031
Reflects Light at 90° Ideal for System Alignment Enhanced Aluminum and Protected Gold Coatings Available with an enhanced aluminum or protected gold coating, TECHSPEC® Right Angle Mirrors are easily mounted, and are ideal for applications requiring precision alignment and high performance. Right angle mirrors reflect incident light at 90°, and are crucial in many optical systems.
  • Reflects Light at 90°
  • Ideal for System Alignment
  • Enhanced Aluminum and Protected Gold Coatings

Available with an enhanced aluminum or protected gold coating, TECHSPEC® Right Angle Mirrors are easily mounted, and are ideal for applications requiring precision alignment and high performance. Right angle mirrors reflect incident light at 90°, and are crucial in many optical systems.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT47-031
Product Name N-BK7 Right Angle Mirror, 30mm Protected Gold Coated
Mirror Types Flat Mirror
Mirror Materials BK7 Glass
Mirror Coatings Protected Gold
Unlock Full Specs
to access all available technical data

Similar Products

Cell Mirror -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Round
View Details
Square Mirrors - MIRS-127-031-BOROFLOAT - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.18 mm (0.1250 inch)
View Details
Optical Mirror, High Finesse, Ultra-Low Loss, 25.4 mm, R>99.97%, 996-1134 nm - 10CM00SR.50F - Newport MKS
Specs
Wavelength Range 996 to 1134 nm (9960 to 11340 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details