Edmund Optics Inc. N-BK7 Right Angle Mirror, 25mm Protected Gold Coated NT47-030

Description
Reflects Light at 90° Ideal for System Alignment Enhanced Aluminum and Protected Gold Coatings Available with an enhanced aluminum or protected gold coating, TECHSPEC® Right Angle Mirrors are easily mounted, and are ideal for applications requiring precision alignment and high performance. Right angle mirrors reflect incident light at 90°, and are crucial in many optical systems.
Description
Reflects Light at 90° Ideal for System Alignment Enhanced Aluminum and Protected Gold Coatings Available with an enhanced aluminum or protected gold coating, TECHSPEC® Right Angle Mirrors are easily mounted, and are ideal for applications requiring precision alignment and high performance. Right angle mirrors reflect incident light at 90°, and are crucial in many optical systems.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
N-BK7 Right Angle Mirror, 25mm Protected Gold Coated
NT47-030
N-BK7 Right Angle Mirror, 25mm Protected Gold Coated NT47-030
Reflects Light at 90° Ideal for System Alignment Enhanced Aluminum and Protected Gold Coatings Available with an enhanced aluminum or protected gold coating, TECHSPEC® Right Angle Mirrors are easily mounted, and are ideal for applications requiring precision alignment and high performance. Right angle mirrors reflect incident light at 90°, and are crucial in many optical systems.
  • Reflects Light at 90°
  • Ideal for System Alignment
  • Enhanced Aluminum and Protected Gold Coatings

Available with an enhanced aluminum or protected gold coating, TECHSPEC® Right Angle Mirrors are easily mounted, and are ideal for applications requiring precision alignment and high performance. Right angle mirrors reflect incident light at 90°, and are crucial in many optical systems.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT47-030
Product Name N-BK7 Right Angle Mirror, 25mm Protected Gold Coated
Mirror Types Flat Mirror
Mirror Materials BK7 Glass
Mirror Coatings Protected Gold
Unlock Full Specs
to access all available technical data

Similar Products

Corner Cube Retro-Reflector - OT 853 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 226 mm (8.88 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details
Optical Mirrors - Dichroic Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details