Edmund Optics Inc. N-LaSFN9 Half Drum Lens 2.4mm Diameter X 2.4mm Length NT46-529

Description
Easier to Mount and Handle Than Standard Ball Lenses Drum lenses are glass spheres, ground down axially to provide a mounting surface. The ground circumference D simplifies handling issues typically associated with ball lenses. Ideal for optical transmission in fiber communications. Type B Drum lenses have a polished plano-surface for direct fiber contact and perform as elongated PCX lenses.
Description
Easier to Mount and Handle Than Standard Ball Lenses Drum lenses are glass spheres, ground down axially to provide a mounting surface. The ground circumference D simplifies handling issues typically associated with ball lenses. Ideal for optical transmission in fiber communications. Type B Drum lenses have a polished plano-surface for direct fiber contact and perform as elongated PCX lenses.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
N-LaSFN9 Half Drum Lens 2.4mm Diameter X 2.4mm Length
NT46-529
N-LaSFN9 Half Drum Lens 2.4mm Diameter X 2.4mm Length NT46-529
Easier to Mount and Handle Than Standard Ball Lenses Drum lenses are glass spheres, ground down axially to provide a mounting surface. The ground circumference D simplifies handling issues typically associated with ball lenses. Ideal for optical transmission in fiber communications. Type B Drum lenses have a polished plano-surface for direct fiber contact and perform as elongated PCX lenses.
  • Easier to Mount and Handle Than Standard Ball Lenses

Drum lenses are glass spheres, ground down axially to provide a mounting surface. The ground circumference D simplifies handling issues typically associated with ball lenses. Ideal for optical transmission in fiber communications. Type B Drum lenses have a polished plano-surface for direct fiber contact and perform as elongated PCX lenses.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT46-529
Product Name N-LaSFN9 Half Drum Lens 2.4mm Diameter X 2.4mm Length
Diameter / Length 2.4 mm (0.0945 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Concave Cylindrical Lenses - CLPC-254-127-R065-BK7 - CASTECH, Inc.
Specs
Lens Type Cylindrical Lens
Diameter / Length 25.4 mm (1 inch)
Width 12.7 mm (0.5000 inch)
View Details
Precision Aspherical Lenses - G949 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 12 mm (0.4724 inch)
Center Thickness 8 mm (0.3150 inch)
View Details