Edmund Optics Inc. Spherical Mirror 20mm Dia x 40mm Focal Length NT46-238

Description
Aluminum Coating Ideal for UV, Visible, and IR Applications Multiple Diameter and f/# Combinations Available ¼λ Spherical Mirrors have flat rear surfaces and aluminum coated spherical front surfaces. These mirrors are ideal for applications in UV, visible, and IR wavelength ranges.
Description
Aluminum Coating Ideal for UV, Visible, and IR Applications Multiple Diameter and f/# Combinations Available ¼λ Spherical Mirrors have flat rear surfaces and aluminum coated spherical front surfaces. These mirrors are ideal for applications in UV, visible, and IR wavelength ranges.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Spherical Mirror 20mm Dia x 40mm Focal Length
NT46-238
Spherical Mirror 20mm Dia x 40mm Focal Length NT46-238
Aluminum Coating Ideal for UV, Visible, and IR Applications Multiple Diameter and f/# Combinations Available ¼λ Spherical Mirrors have flat rear surfaces and aluminum coated spherical front surfaces. These mirrors are ideal for applications in UV, visible, and IR wavelength ranges.
  • Aluminum Coating
  • Ideal for UV, Visible, and IR Applications
  • Multiple Diameter and f/# Combinations Available

¼λ Spherical Mirrors have flat rear surfaces and aluminum coated spherical front surfaces. These mirrors are ideal for applications in UV, visible, and IR wavelength ranges.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT46-238
Product Name Spherical Mirror 20mm Dia x 40mm Focal Length
Mirror Types Spherical Mirror
Focal Length 40 mm (1.57 inch)
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Mirrors -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Rectangular / Square
Surface Quality 10-5 Scratch / Dig
View Details
Square Mirrors - MIRS-127-031-BK7 - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.18 mm (0.1250 inch)
View Details
Dielectric Mirror, ValuMax, Borofloat, 25.4 mm, 700-950 nm - 10D620BD.2 - Newport MKS
Specs
Wavelength Range 700 to 950 nm (7000 to 9500 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Optical Mirrors - Dichroic Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details